The Needle Valve 2820 1/4 from Hi-Tech Controls, Inc. is a bidirectional control valve constructed from nickel-plated brass OT58, featuring Buna-N seals and a plastic control knob. It is designed for regulating the flow of compressed air, water, or mineral oil. The valve operates effectively within a temperature range of 31°F to 140°F and can handle a pressure range of 0 to 145 psi. The flow rate for this model is specified at 530 liters per minute at free flow conditions. This product is suitable for applications requiring precise flow control in various fluid systems.
These are bidirectional control valves made entirely of nickel-plated brass OT58, with Buna-N seals and a plastic control knob. They are suitable for regulating compressed air, water or mineral oil.
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 2820 1/4 |
| Product Name | Needle Valve |
| Valve Type | Needle |
| Primary Material | Brass / Bronze |
| Media | Air; Compressed Air |
| Valve Size | 0.25 inch (6.35 mm) |