Newport MKS UV Aluminum Mirror, Borofloat, 30.0 mm, λ/10, 250-600 nm 3MD20AL.2

Description
The 3MD20AL.2 Broadband UV Enhanced Aluminum Mirror is an excellent general purpose, broadband reflector. This 30.0 mm (1.181 inch) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate which is coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater greater than 90% from 250–600 nm. The Al.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 3MD20AL.2 Broadband UV Enhanced Aluminum Mirror is an excellent general purpose, broadband reflector. This 30.0 mm (1.181 inch) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate which is coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater greater than 90% from 250–600 nm. The Al.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Aluminum Mirror, Borofloat, 30.0 mm, λ/10, 250-600 nm - 3MD20AL.2 - Newport MKS
Irvine, CA, United States
UV Aluminum Mirror, Borofloat, 30.0 mm, λ/10, 250-600 nm
3MD20AL.2
UV Aluminum Mirror, Borofloat, 30.0 mm, λ/10, 250-600 nm 3MD20AL.2
The 3MD20AL.2 Broadband UV Enhanced Aluminum Mirror is an excellent general purpose, broadband reflector. This 30.0 mm (1.181 inch) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate which is coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater greater than 90% from 250–600 nm. The Al.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 3MD20AL.2 Broadband UV Enhanced Aluminum Mirror is an excellent general purpose, broadband reflector. This 30.0 mm (1.181 inch) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate which is coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater greater than 90% from 250–600 nm. The Al.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 3MD20AL.2
Product Name UV Aluminum Mirror, Borofloat, 30.0 mm, λ/10, 250-600 nm
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 30 mm (1.18 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Dielectric Mirror, Broadband, 152.4 mm, 488-694 nm - 60D20BD.1 - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 152 mm (6 inch)
Thickness 23.5 mm (0.9252 inch)
View Details
Silver Mirror, Femtosec Optimized, 0-45° AOI, 50.8 mm, 600-1000 nm - 20B20EAG.1 - Newport MKS
Specs
Wavelength Range 600 to 1000 nm (6000 to 10000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 10 mm (0.3937 inch)
View Details
Hollow Retroreflector, Broadband, 63.5 mm, 5 arc sec, 225-700 nm - UBBR2.5-5UV - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 225 to 700 nm (2250 to 7000 Å)
Mirror Shape Hollow Retroreflector
View Details
Parabolic Mirror, Off-Axis Replicated, 1.5 in., 0.8 in. EFL, Aluminum - 50328AL - Newport MKS
Specs
Mirror Types Parabolic Mirror
Focal Length 20.32 mm (0.8000 inch)
Wavelength Range 190 to 2000 nm (1900 to 20000 Å)
View Details