Hewlett Packard Enterprise Ethernet Data Center Switches OfficeConnect 1420

Description
The HPE OfficeConnect 1420 Switch Series delivers cost effective gigabit Ethernet (1GbE) connectivity offering small businesses 10 times the performance of Fast Ethernet with unmanaged plug-and-play simplicity. The series includes nine models, all with gigabit performance and a choice of key features including PoE+ for powering IP devices, Fiber and 10G uplinks for connectivity to servers and storage. All models support silent fanless operation, automated features for hands off operation and low power consumption. They come with limited lifetime warranty and 24X7 phone support for 90 days. The HPE OfficeConnect 1420 Switch Series consists of unmanaged Gigabit Ethernet switches, for small businesses and others looking for plug-and-play basic Layer 2 connectivity for their network, including low-cost PoE+ and 10GbE uplink models. Ports 24 10/100/1000 ports, maximum 2 SFP 100/1000 Mbps or 2 SFP+ 1000/10000 ports on selected models. PoE+ available, depending on model. PoE capability 124 W PoE+, maximum, depending on model Input voltage 100 - 240 VAC, rated
Description
The HPE OfficeConnect 1420 Switch Series delivers cost effective gigabit Ethernet (1GbE) connectivity offering small businesses 10 times the performance of Fast Ethernet with unmanaged plug-and-play simplicity. The series includes nine models, all with gigabit performance and a choice of key features including PoE+ for powering IP devices, Fiber and 10G uplinks for connectivity to servers and storage. All models support silent fanless operation, automated features for hands off operation and low power consumption. They come with limited lifetime warranty and 24X7 phone support for 90 days. The HPE OfficeConnect 1420 Switch Series consists of unmanaged Gigabit Ethernet switches, for small businesses and others looking for plug-and-play basic Layer 2 connectivity for their network, including low-cost PoE+ and 10GbE uplink models. Ports 24 10/100/1000 ports, maximum 2 SFP 100/1000 Mbps or 2 SFP+ 1000/10000 ports on selected models. PoE+ available, depending on model. PoE capability 124 W PoE+, maximum, depending on model Input voltage 100 - 240 VAC, rated

Suppliers

Company
Product
Description
Supplier Links
Ethernet Data Center Switches - OfficeConnect 1420 - Hewlett Packard Enterprise
Palo Alto, CA, USA
Ethernet Data Center Switches
OfficeConnect 1420
Ethernet Data Center Switches OfficeConnect 1420
The HPE OfficeConnect 1420 Switch Series delivers cost effective gigabit Ethernet (1GbE) connectivity offering small businesses 10 times the performance of Fast Ethernet with unmanaged plug-and-play simplicity. The series includes nine models, all with gigabit performance and a choice of key features including PoE+ for powering IP devices, Fiber and 10G uplinks for connectivity to servers and storage. All models support silent fanless operation, automated features for hands off operation and low power consumption. They come with limited lifetime warranty and 24X7 phone support for 90 days. The HPE OfficeConnect 1420 Switch Series consists of unmanaged Gigabit Ethernet switches, for small businesses and others looking for plug-and-play basic Layer 2 connectivity for their network, including low-cost PoE+ and 10GbE uplink models. Ports 24 10/100/1000 ports, maximum 2 SFP 100/1000 Mbps or 2 SFP+ 1000/10000 ports on selected models. PoE+ available, depending on model. PoE capability 124 W PoE+, maximum, depending on model Input voltage 100 - 240 VAC, rated

The HPE OfficeConnect 1420 Switch Series delivers cost effective gigabit Ethernet (1GbE) connectivity offering small businesses 10 times the performance of Fast Ethernet with unmanaged plug-and-play simplicity. The series includes nine models, all with gigabit performance and a choice of key features including PoE+ for powering IP devices, Fiber and 10G uplinks for connectivity to servers and storage. All models support silent fanless operation, automated features for hands off operation and low power consumption. They come with limited lifetime warranty and 24X7 phone support for 90 days.

The HPE OfficeConnect 1420 Switch Series consists of unmanaged Gigabit Ethernet switches, for small businesses and others looking for plug-and-play basic Layer 2 connectivity for their network, including low-cost PoE+ and 10GbE uplink models.

Ports

  • 24 10/100/1000 ports, maximum
  • 2 SFP 100/1000 Mbps or 2 SFP+ 1000/10000 ports on selected models. PoE+ available, depending on model.

PoE capability

  • 124 W PoE+, maximum, depending on model

Input voltage

  • 100 - 240 VAC, rated
Supplier's Site

Technical Specifications

  Hewlett Packard Enterprise
Product Category Network Equipment
Product Number OfficeConnect 1420
Product Name Ethernet Data Center Switches
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

4-Port Managed Switch - LN-2304GP-2XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
Switches, Hubs - EKI-2706E-1GFPI-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 6 #
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details