Hewlett Packard Enterprise Blade Server Enclosures c3000 Enclosures

Description
The HP BladeSystem c3000 Platinum Enclosure brings unique capabilities to HP BladeSystem. The c3000 is ideal for: 1) Small offices or remote sites that have limited to no IT staff. 2) Applications requiring up to eight servers per enclosure. 3) Locations that have limited rack power and cooling capacity. 4) Data centers requiring power connections to an uninterruptible power supply (UPS) or 100-120V AC wall outlets. Similar to the c7000 enclosure, the Intelligent Management through the Onboard Administrator gives you complete control of your c3000 bladed infrastructure. Each c3000 enclosure repackages the moving parts of your infrastructure cables, power supplies and fans, networking, and redundancy. The economical HP c3000 solution includes useful features that save you time, hassles, and energy, while making change quick and easy. The result— greater convenience during setup, maintenance, and daily operations. The HP BladeSystem c3000 Platinum Enclosure goes beyond just servers. It integrates server, storage (NAS or iSCSI), networking, power/cooling, and management into a single solution that can be deployed anywhere. The intelligent infrastructure support including Power Discovery Services allow the enclosure to communicate information to HP Intelligent PDUs (iPDU) to automatically track enclosure power connections to the specific iPDU outlet to ensure redundancy and prevent downtime.
Description
The HP BladeSystem c3000 Platinum Enclosure brings unique capabilities to HP BladeSystem. The c3000 is ideal for: 1) Small offices or remote sites that have limited to no IT staff. 2) Applications requiring up to eight servers per enclosure. 3) Locations that have limited rack power and cooling capacity. 4) Data centers requiring power connections to an uninterruptible power supply (UPS) or 100-120V AC wall outlets. Similar to the c7000 enclosure, the Intelligent Management through the Onboard Administrator gives you complete control of your c3000 bladed infrastructure. Each c3000 enclosure repackages the moving parts of your infrastructure cables, power supplies and fans, networking, and redundancy. The economical HP c3000 solution includes useful features that save you time, hassles, and energy, while making change quick and easy. The result— greater convenience during setup, maintenance, and daily operations. The HP BladeSystem c3000 Platinum Enclosure goes beyond just servers. It integrates server, storage (NAS or iSCSI), networking, power/cooling, and management into a single solution that can be deployed anywhere. The intelligent infrastructure support including Power Discovery Services allow the enclosure to communicate information to HP Intelligent PDUs (iPDU) to automatically track enclosure power connections to the specific iPDU outlet to ensure redundancy and prevent downtime.

Suppliers

Company
Product
Description
Supplier Links
Blade Server Enclosures - c3000 Enclosures - Hewlett Packard Enterprise
Palo Alto, CA, USA
Blade Server Enclosures
c3000 Enclosures
Blade Server Enclosures c3000 Enclosures
The HP BladeSystem c3000 Platinum Enclosure brings unique capabilities to HP BladeSystem. The c3000 is ideal for: 1) Small offices or remote sites that have limited to no IT staff. 2) Applications requiring up to eight servers per enclosure. 3) Locations that have limited rack power and cooling capacity. 4) Data centers requiring power connections to an uninterruptible power supply (UPS) or 100-120V AC wall outlets. Similar to the c7000 enclosure, the Intelligent Management through the Onboard Administrator gives you complete control of your c3000 bladed infrastructure. Each c3000 enclosure repackages the moving parts of your infrastructure cables, power supplies and fans, networking, and redundancy. The economical HP c3000 solution includes useful features that save you time, hassles, and energy, while making change quick and easy. The result— greater convenience during setup, maintenance, and daily operations. The HP BladeSystem c3000 Platinum Enclosure goes beyond just servers. It integrates server, storage (NAS or iSCSI), networking, power/cooling, and management into a single solution that can be deployed anywhere. The intelligent infrastructure support including Power Discovery Services allow the enclosure to communicate information to HP Intelligent PDUs (iPDU) to automatically track enclosure power connections to the specific iPDU outlet to ensure redundancy and prevent downtime.

The HP BladeSystem c3000 Platinum Enclosure brings unique capabilities to HP BladeSystem. The c3000 is ideal for: 1) Small offices or remote sites that have limited to no IT staff. 2) Applications requiring up to eight servers per enclosure. 3) Locations that have limited rack power and cooling capacity. 4) Data centers requiring power connections to an uninterruptible power supply (UPS) or 100-120V AC wall outlets. Similar to the c7000 enclosure, the Intelligent Management through the Onboard Administrator gives you complete control of your c3000 bladed infrastructure. Each c3000 enclosure repackages the moving parts of your infrastructure cables, power supplies and fans, networking, and redundancy. The economical HP c3000 solution includes useful features that save you time, hassles, and energy, while making change quick and easy. The result— greater convenience during setup, maintenance, and daily operations.

The HP BladeSystem c3000 Platinum Enclosure goes beyond just servers. It integrates server, storage (NAS or iSCSI), networking, power/cooling, and management into a single solution that can be deployed anywhere.

The intelligent infrastructure support including Power Discovery Services allow the enclosure to communicate information to HP Intelligent PDUs (iPDU) to automatically track enclosure power connections to the specific iPDU outlet to ensure redundancy and prevent downtime.

Supplier's Site

Technical Specifications

  Hewlett Packard Enterprise
Product Category Rack Enclosures
Product Number c3000 Enclosures
Product Name Blade Server Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

19” Rack Mount Enclosure - AUXR Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
19" Rack 19" Rack Components
Material Aluminum
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Mounting Type Free Standing (optional feature); Open Frame Rack (optional feature); Wall Mount (optional feature)
View Details
10.5
Specs
19" Rack 19" Rack Components
Rack Height 3 to 6 U
Material Aluminum
View Details
Rack Mounting Solutions - Open Frame Racks - Knockdown Open Frame Racks - DC4R4436F - Hammond Manufacturing Company Inc.
Specs
Rack Height 44 U
View Details
3 suppliers