Takachi Electronics Enclosure Co., Ltd. 19” Rack Mount Enclosure AUXR Series

Description
19” Rack Mount Enclosure with 4 extruded aluminum frames. Flat and rugged design rack mounting aluminum case with handles. Suitable for use as audio/visual equipment, communication equipment, rack mount computers, measuring instruments and more. A wide selection of 35 different sizes in 4 different colors to choose from. Screw is selectable Plus head or Hex head.
Request a Quote
Description
19” Rack Mount Enclosure with 4 extruded aluminum frames. Flat and rugged design rack mounting aluminum case with handles. Suitable for use as audio/visual equipment, communication equipment, rack mount computers, measuring instruments and more. A wide selection of 35 different sizes in 4 different colors to choose from. Screw is selectable Plus head or Hex head.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

19" rack mount enclosure with four extruded aluminum frames, flat and rugged design, and integrated handles, suitable for audio/visual, communication, computing, and measurement equipment. Available in 35 sizes with dimensions ranging from 44 mm height × 430 mm width × 160 mm depth to 221.5 mm height × 431 mm width × 501 mm depth, and weighing from 1.6 kg to 6.5 kg. Constructed with aluminum A6063S-T5 frames, A1100P top and bottom covers, diecast aluminum corner blocks, and synthetic rubber feet. Screws are selectable as M3-5 trapezoid head or M3-8 flat head, with recommended torque of 0.3 - 0.6 N·m. Offered in four color combinations: silver/silver, silver/black, black/silver, and black/black.

Datasheet Summary
Powered by GS/AI

19" rack mount enclosure with four extruded aluminum frames, flat and rugged design, and integrated handles, suitable for audio/visual, communication, computing, and measurement equipment. Available in 35 sizes with dimensions ranging from 44 mm height × 430 mm width × 160 mm depth to 221.5 mm height × 431 mm width × 501 mm depth, and weighing from 1.6 kg to 6.5 kg. Constructed with aluminum A6063S-T5 frames, A1100P top and bottom covers, diecast aluminum corner blocks, and synthetic rubber feet. Screws are selectable as M3-5 trapezoid head or M3-8 flat head, with recommended torque of 0.3 - 0.6 N·m. Offered in four color combinations: silver/silver, silver/black, black/silver, and black/black.

Suppliers

Company
Product
Description
Supplier Links
19” Rack Mount Enclosure - AUXR Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
19” Rack Mount Enclosure
AUXR Series
19” Rack Mount Enclosure AUXR Series
19” Rack Mount Enclosure with 4 extruded aluminum frames. Flat and rugged design rack mounting aluminum case with handles. Suitable for use as audio/visual equipment, communication equipment, rack mount computers, measuring instruments and more. A wide selection of 35 different sizes in 4 different colors to choose from. Screw is selectable Plus head or Hex head.

19” Rack Mount Enclosure with 4 extruded aluminum frames.
Flat and rugged design rack mounting aluminum case with handles.
Suitable for use as audio/visual equipment, communication equipment, rack mount computers, measuring instruments and more.
A wide selection of 35 different sizes in 4 different colors to choose from.
Screw is selectable Plus head or Hex head.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number AUXR Series
Product Name 19” Rack Mount Enclosure
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0132 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 2.76 inch (70 mm)
Depth 4.13 inch (105 mm)
View Details
DIN rail mount Raspberry Pi heatsink case - RPHD series - RPHD Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; PC Enclosures
Length 1.18 inch (30 mm)
Width 2.48 inch (63 mm)
View Details