Henkel Corporation - Industrial Thermal Interface Material, Aluminium; Thermal Conductivity Henkel AL-225-175

Description
THERMAL INTERFACE MATERIAL, ALUMINIUM; Thermal Conductivity:3W/m.K; Conductive Material:Aluminium; Thickness:0.076mm; Thermal Impedance:-; Dielectric Strength:-; External Length:-; External Width:-; Product Range:
Datasheet
Description
THERMAL INTERFACE MATERIAL, ALUMINIUM; Thermal Conductivity:3W/m.K; Conductive Material:Aluminium; Thickness:0.076mm; Thermal Impedance:-; Dielectric Strength:-; External Length:-; External Width:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Interface Material, Aluminium; Thermal Conductivity Henkel - 61X9224 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Interface Material, Aluminium; Thermal Conductivity Henkel
61X9224
Thermal Interface Material, Aluminium; Thermal Conductivity Henkel 61X9224
THERMAL INTERFACE MATERIAL, ALUMINIUM; Thermal Conductivity:3W/m.K; Conductive Material:Aluminium; Thickness:0.076mm; Thermal Impedance:-; Dielectric Strength:-; External Length:-; External Width:-; Product Range:

THERMAL INTERFACE MATERIAL, ALUMINIUM; Thermal Conductivity:3W/m.K; Conductive Material:Aluminium; Thickness:0.076mm; Thermal Impedance:-; Dielectric Strength:-; External Length:-; External Width:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 61X9224
Product Name Thermal Interface Material, Aluminium; Thermal Conductivity Henkel
Thermal Conductivity 3 W/m-K (1.73 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Form-In-Place Gap Filler - SARCON® SPG-70A - Fujipoly® America Corp.
Specs
Form / Shape Grease, Paste; Gap Filler, Foam in Place Gasket
Chemical System Silicone
Industry Electronics
View Details
Pedigree® - 40 VTC-40F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Thermal Pads - 9032942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 2 W/m-K (1.16 BTU-ft/hr-ft²-F)
View Details
Formulations - Chemistries - Thermally Conductive Adhesives - DISSIPATOR 746D - 746D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Chemical System Silicone
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details