Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you.
Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation, excellent adhesion performance to a variety of substrates, excellent resistance to a variety of environmental stimuli, low viscosity, high dielectric strength and improved flexibility at low temperatures. These naturally occurring raw materials maintain a wide operating temperature range (-40°C to 170°C), are UL approved and are available in customizable color options.
TECHNOMELT PA 6208
Excellent adhesion to a range of substrates in outdoor and indoor environments .
Applications: Adhesion to Plastics
Performance Temperature: -40°C to 100°C
Color: Amber
Shore Hardness: 82A
| Henkel Corporation - Electronics | |
|---|---|
| Product Category | Encapsulants and Potting Compounds |
| Product Number | 8807692926977 |
| Product Name | TECHNOMELT PA 6208 |
| Type | High Dielectric; Thermally Conductive |
| Form / Function | Pellets |
| Cure / Technology | Thermoplastic / Hot Melt; Single Component |
| Chemical System | Polyamide |