Henkel Corporation - Electronics TECHNOMELT PA 657 8799377358849

Description
Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation, excellent adhesion performance to a variety of substrates, excellent resistance to a variety of environmental stimuli, low viscosity, high dielectric strength and improved flexibility at low temperatures. These naturally occurring raw materials maintain a wide operating temperature range (-40°C to 170°C), are UL approved and are available in customizable color options. TECHNOMELT PA 657 Soft, improved low temperature flexibility and adhesion. Applications: Adhesion to Plastics Performance Temperature: -40°C to 100°C Color: Black Shore Hardness: 77A Safety Rating: UL 94-V0
Description
Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation, excellent adhesion performance to a variety of substrates, excellent resistance to a variety of environmental stimuli, low viscosity, high dielectric strength and improved flexibility at low temperatures. These naturally occurring raw materials maintain a wide operating temperature range (-40°C to 170°C), are UL approved and are available in customizable color options. TECHNOMELT PA 657 Soft, improved low temperature flexibility and adhesion. Applications: Adhesion to Plastics Performance Temperature: -40°C to 100°C Color: Black Shore Hardness: 77A Safety Rating: UL 94-V0

Suppliers

Company
Product
Description
Supplier Links
TECHNOMELT PA 657 - 8799377358849 - Henkel Corporation - Electronics
Irvine, CA, USA
TECHNOMELT PA 657
8799377358849
TECHNOMELT PA 657 8799377358849
Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation, excellent adhesion performance to a variety of substrates, excellent resistance to a variety of environmental stimuli, low viscosity, high dielectric strength and improved flexibility at low temperatures. These naturally occurring raw materials maintain a wide operating temperature range (-40°C to 170°C), are UL approved and are available in customizable color options. TECHNOMELT PA 657 Soft, improved low temperature flexibility and adhesion. Applications: Adhesion to Plastics Performance Temperature: -40°C to 100°C Color: Black Shore Hardness: 77A Safety Rating: UL 94-V0

Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you.

Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation, excellent adhesion performance to a variety of substrates, excellent resistance to a variety of environmental stimuli, low viscosity, high dielectric strength and improved flexibility at low temperatures. These naturally occurring raw materials maintain a wide operating temperature range (-40°C to 170°C), are UL approved and are available in customizable color options.

TECHNOMELT PA 657

Soft, improved low temperature flexibility and adhesion.

Applications: Adhesion to Plastics
Performance Temperature: -40°C to 100°C
Color: Black
Shore Hardness: 77A
Safety Rating: UL 94-V0

Supplier's Site

Technical Specifications

  Henkel Corporation - Electronics
Product Category Encapsulants and Potting Compounds
Product Number 8799377358849
Product Name TECHNOMELT PA 657
Type High Dielectric; Thermally Conductive
Form / Function Pellets
Cure / Technology Thermoplastic / Hot Melt
Chemical System Polyamide
Features Flame Retardant; UL Rating
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Resistant Two Component Epoxy - EP21HT - Master Bond, Inc.
Specs
Form / Function Optional Premixed and Frozen; Gap Filler, Foam in Place Gasket; Liquid
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
View Details
Formulations - Applications - Bonding - Tuffbond 316 - 3316AB22 - Hernon Manufacturing, Inc.
Specs
Form / Function 50 ml (two component)
Cure / Technology Two Component  ; Room Temperature Vulcanizing or Curing
Chemical System Elastomeric
View Details
Potting Resin - CF2144-000 - TE Connectivity
Specs
Chemical System Polyurethane; Two-Part Polyurethane
View Details
Carbon Fiber Encapsulation - Wraptite® - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Cure / Technology Wound in place or pressed on sleeve
Chemical System Include Carbon Fiber, Zylon Fiber And Glass Fiber Composites
Industry Aerospace; Automotive; OEM or Industrial; Oil and Gas
View Details