Henkel Corporation - Industrial Loctite 401 Cyanoacrylate Adhesive - Clear Liquid 20 g Bottle - 40140 - Formerly Known as Loctite 401 Prism 40140

Description
Loctite 401 clear cyanoacrylate adhesive is compatible with metal, plastic and rubber materials with a 24 hr cure time. Provides a 15 sec fixture time. Delivers great performance with a shear strength of 3200 psi. Minimum to maximum operating temperatures are -65 F to +250 F. Formerly known as Loctite 401 Prism.
Datasheet
Description
Loctite 401 clear cyanoacrylate adhesive is compatible with metal, plastic and rubber materials with a 24 hr cure time. Provides a 15 sec fixture time. Delivers great performance with a shear strength of 3200 psi. Minimum to maximum operating temperatures are -65 F to +250 F. Formerly known as Loctite 401 Prism.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loctite 401 Cyanoacrylate Adhesive - Clear Liquid 20 g Bottle - 40140 - Formerly Known as Loctite 401 Prism - 079340-40140 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Loctite 401 Cyanoacrylate Adhesive - Clear Liquid 20 g Bottle - 40140 - Formerly Known as Loctite 401 Prism
079340-40140
Loctite 401 Cyanoacrylate Adhesive - Clear Liquid 20 g Bottle - 40140 - Formerly Known as Loctite 401 Prism 079340-40140
Loctite 401 clear cyanoacrylate adhesive is compatible with metal, plastic and rubber materials with a 24 hr cure time. Provides a 15 sec fixture time. Delivers great performance with a shear strength of 3200 psi. Minimum to maximum operating temperatures are -65 F to +250 F. Formerly known as Loctite 401 Prism.

Loctite 401 clear cyanoacrylate adhesive is compatible with metal, plastic and rubber materials with a 24 hr cure time. Provides a 15 sec fixture time. Delivers great performance with a shear strength of 3200 psi. Minimum to maximum operating temperatures are -65 F to +250 F. Formerly known as Loctite 401 Prism.

Buy Now Datasheet
Adhesive, Ethyl Cyanoacrylate, Bottle, 20G; Viscosity Loctite - 00Z791 - Newark, An Avnet Company
Chicago, IL, United States
Adhesive, Ethyl Cyanoacrylate, Bottle, 20G; Viscosity Loctite
00Z791
Adhesive, Ethyl Cyanoacrylate, Bottle, 20G; Viscosity Loctite 00Z791
ADHESIVE, ETHYL CYANOACRYLATE, BOTTLE, 20G; Viscosity:Low Viscosity; Product Range:-; Weight:20g; Volume:-; Adhesive Type:Cyanoacrylate; Cure:Humidity; Adhesive Colour:Transparent; Dispensing Method:Needle Bottle; Colour:Transparent RoHS Compliant: Yes

ADHESIVE, ETHYL CYANOACRYLATE, BOTTLE, 20G; Viscosity:Low Viscosity; Product Range:-; Weight:20g; Volume:-; Adhesive Type:Cyanoacrylate; Cure:Humidity; Adhesive Colour:Transparent; Dispensing Method:Needle Bottle; Colour:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Adhesives Industrial Adhesives
Product Number 079340-40140 00Z791
Product Name Loctite 401 Cyanoacrylate Adhesive - Clear Liquid 20 g Bottle - 40140 - Formerly Known as Loctite 401 Prism Adhesive, Ethyl Cyanoacrylate, Bottle, 20G; Viscosity Loctite
Chemical System Cyanoacrylate
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Ammunition Sealant - External Ammo Sealant 76083 - 37608330 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component; Room Temperature Vulcanizing or Curing
Features Sealant
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Dymax Ultra Light-Weld® GA-201 Gasketing Resin Opaque 160 mL Cartridge - GA-201 160ML CARTRIDGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Features Sealant
Substrate Compatibility Metal; Plastic
View Details