Henkel Corporation - Industrial Loctite Aa 3926 Sy25Mlen Loctite 36492

Description
LOCTITE AA 3926 SY25MLEN
Description
LOCTITE AA 3926 SY25MLEN
Datasheet
Datasheet Summary
Powered by GS/AI

Loctite 3926 is a fluorescent acrylic adhesive available in a 25 ml syringe, designed for bonding applications that require fast curing and high adhesion. This one-component adhesive cures when exposed to ultraviolet (UV) or visible light, achieving bond strength in seconds. It is suitable for a variety of substrates, including glass, plastics, and metals, and is particularly effective for bonding stainless steel cannulae in medical device assemblies. The adhesive fluoresces under UV light, allowing for easy inspection of bonded areas. With a medium viscosity, it is well-suited for applications where precise dispensing is necessary. The product has been qualified under the ISO 10993 protocol, indicating its suitability for use in the medical device industry. Typical properties include a tensile strength of 2740 psi and a shear strength of 1330 psi, with operational temperature ranges from -65°F to +300°F.

Datasheet Summary
Powered by GS/AI

Loctite 3926 is a fluorescent acrylic adhesive available in a 25 ml syringe, designed for bonding applications that require fast curing and high adhesion. This one-component adhesive cures when exposed to ultraviolet (UV) or visible light, achieving bond strength in seconds. It is suitable for a variety of substrates, including glass, plastics, and metals, and is particularly effective for bonding stainless steel cannulae in medical device assemblies. The adhesive fluoresces under UV light, allowing for easy inspection of bonded areas. With a medium viscosity, it is well-suited for applications where precise dispensing is necessary. The product has been qualified under the ISO 10993 protocol, indicating its suitability for use in the medical device industry. Typical properties include a tensile strength of 2740 psi and a shear strength of 1330 psi, with operational temperature ranges from -65°F to +300°F.

Suppliers

Company
Product
Description
Supplier Links
Loctite Aa 3926 Sy25Mlen Loctite - 22M2729 - Newark, An Avnet Company
Chicago, IL, United States
Loctite Aa 3926 Sy25Mlen Loctite
22M2729
Loctite Aa 3926 Sy25Mlen Loctite 22M2729
LOCTITE AA 3926 SY25MLEN

LOCTITE AA 3926 SY25MLEN

Supplier's Site
Loctite 3926 Fluorescent Acrylic Adhesive - 25 ml Syringe - 079340-36492 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Loctite 3926 Fluorescent Acrylic Adhesive - 25 ml Syringe
079340-36492
Loctite 3926 Fluorescent Acrylic Adhesive - 25 ml Syringe 079340-36492
Loctite 3926 fluorescent acrylic adhesive is compatible with glass, metal, pvc and thermoplastic materials. Delivers great performance with a shear strength of 1330 psi and tensile strength of 2740 psi. Minimum to maximum operating temperatures are -65 F to +300 F. Perfect for bonding applications.

Loctite 3926 fluorescent acrylic adhesive is compatible with glass, metal, pvc and thermoplastic materials. Delivers great performance with a shear strength of 1330 psi and tensile strength of 2740 psi. Minimum to maximum operating temperatures are -65 F to +300 F. Perfect for bonding applications.

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Adhesives Industrial Adhesives
Product Number 22M2729 079340-36492
Product Name Loctite Aa 3926 Sy25Mlen Loctite Loctite 3926 Fluorescent Acrylic Adhesive - 25 ml Syringe
Chemical System Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

1-Part, General Purpose, RTV Silicone Adhesive Sealant - AS1821 - CHT USA Inc.
Specs
Cure / Technology Single Component; Acetone
Chemical System Silicone
Features Sealant
View Details
Dymax Light-Weld® 401 UV Curing Adhesive Clear 30 mL MR Syringe - 401 30ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 70 cP
Tensile (Break) 4600 psi (31716 KPa)
View Details
UV-Curing Epoxy, NOA 1375, 6 gm Syringe - NOA-1375S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
Seashell Glue -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
Specs
Substrate Compatibility Metal; Wood; Bond seashells to glass, wood, terracotta, metal, etc.
View Details