Henkel Loctite AA 3341 is a UV/Visible light curing acrylic adhesive designed for bonding heavily plasticized PVC. It is ISO 10993 Biological Tested for use in the assembly of disposable medical devices. 1 L Jug.
| Ellsworth Adhesives | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | 230199 |
| Product Name | Henkel Loctite AA 3341 Light Cure Medical Device Adhesive Yellow 1 L Jug |
| Cure / Technology | Single Component |
| Substrate Compatibility | Plastic |
| Industry | Sanitary |
| Viscosity | 400 to 650 cP |