Henkel Corporation - Industrial Pads, Sheets, Bridges 2214846

Description
Thermal Pad Gray 406.40mm x 203.20mm Rectangular Tacky - Both Sides
Request a Quote Datasheet
Description
Thermal Pad Gray 406.40mm x 203.20mm Rectangular Tacky - Both Sides
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pads, Sheets, Bridges - 211-2214846-ND - DigiKey
Thief River Falls, MN, United States
Pads, Sheets, Bridges
211-2214846-ND
Pads, Sheets, Bridges 211-2214846-ND
Thermal Pad Gray 406.40mm x 203.20mm Rectangular Tacky - Both Sides

Thermal Pad Gray 406.40mm x 203.20mm Rectangular Tacky - Both Sides

Buy Now Datasheet
Thermal Gap Pad, Silicone/fiberglass/gry; Thermal Conductivity Loctite - 83AH7328 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Gap Pad, Silicone/fiberglass/gry; Thermal Conductivity Loctite
83AH7328
Thermal Gap Pad, Silicone/fiberglass/gry; Thermal Conductivity Loctite 83AH7328
THERMAL GAP PAD, SILICONE/FIBERGLASS/ GRY; Thermal Conductivity:6W/m.K; Conductive Material:Silicone, Fiberglass; Thickness:0.125"; Thermal Impedance:-; Dielectric Strength:-; External Length:16"; External Width:8" RoHS Compliant: Yes

THERMAL GAP PAD, SILICONE/FIBERGLASS/GRY; Thermal Conductivity:6W/m.K; Conductive Material:Silicone, Fiberglass; Thickness:0.125"; Thermal Impedance:-; Dielectric Strength:-; External Length:16"; External Width:8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Leveling and Filling Compounds Thermal Compounds and Thermal Interface Materials
Product Number 211-2214846-ND 83AH7328
Product Name Pads, Sheets, Bridges Thermal Gap Pad, Silicone/fiberglass/gry; Thermal Conductivity Loctite
Thermal Conductivity 6 W/m-K (3.47 BTU-ft/hr-ft²-F) 6 W/m-K (3.47 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Ripley™ - E 468-2-7-55F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details
Underfill Materials for Printed Circuit Boards (PCBs) - ALPHA ® HiTech ® CU31-3300 - MacDermid Alpha Electronics Solutions
Specs
Industry Electronics; Semiconductors, IC's
Elongation 10.1 %
Dielectric Strength 635 kV/in (250 kV/cm)
View Details