Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ADHESIVES
HENKEL CORPORATION - INDUSTRIAL
2081663 -- LOCTITE PC 5085 30M TAPE EN LOCTITE
Henkel Corporation - Industrial
Loctite Pc 5085 30M Tape En Loctite
2081663
Description
LOCTITE PC 5085 30M TAPE EN
Newark, An Avnet Company
Done
Description
LOCTITE PC 5085 30M TAPE EN
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Loctite Pc 5085 30M Tape En Loctite
57AC5488
Loctite Pc 5085 30M Tape En Loctite
57AC5488
LOCTITE PC 5085 30M TAPE EN
LOCTITE PC 5085 30M TAPE EN
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Industrial Adhesives
Product Number
57AC5488
Product Name
Loctite Pc 5085 30M Tape En Loctite
Unlock Full Specs
to access all available technical data
Similar Products
ELANTAS North America LLC
Customized Insulation System
Specs
Type / Form
Sheet or Film (optional feature); Liquid (optional feature)
Features
Encapsulant, Potting Compound (optional feature); Sealant
View Details
TE Connectivity
Epoxy Adhesives
CL1665-001
View Details
RS Components, Ltd.
Adhesives
1945885
Specs
Type / Form
Gel
Industry
Adhesive
View Details
Dymax
Dymax Multi-Cure 987 UV Curing Conformal Coating Clear 15 L Pail
987/15LPSTD
Specs
Viscosity
150 cP
Tensile (Break)
5300 psi (36542 KPa)
Elongation
4.0 %
View Details