Hengstler GMBH Counter ICs 633

Description
ZEITZAE. 5-30VDC 7ST RO LI 150MM
Request a Quote
Description
ZEITZAE. 5-30VDC 7ST RO LI 150MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Counter ICs - 2375593 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
2375593
Counter ICs 2375593
ZEITZAE. 5-30VDC 7ST RO LI 150MM

ZEITZAE. 5-30VDC 7ST RO LI 150MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Logic Counters
Product Number 2375593
Product Name Counter ICs
Unlock Full Specs
to access all available technical data

Similar Products

CD4018B CMOS Presettable Divide-By-N Counter - CD4018BPWE4 - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
5 suppliers
 - 74HCT193D,652 - Rochester Electronics
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Package Type SO16
View Details
5 suppliers
Logic - Counters, Dividers - 74HC163N,652 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 55 MHz
View Details