Nexperia B.V. 5 Stage Johnson Decade Counter, Dip16; Logic Family / Base Number Nexperia HEF4017BP

Description
5 STAGE JOHNSON DECADE COUNTER, DIP16; Logic Family / Base Number:HEF4017; Counter Type:Decade, Johnson; Clock Frequency:30MHz; Count Maximum:5; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
5 STAGE JOHNSON DECADE COUNTER, DIP16; Logic Family / Base Number:HEF4017; Counter Type:Decade, Johnson; Clock Frequency:30MHz; Count Maximum:5; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Stage Johnson Decade Counter, Dip16; Logic Family / Base Number Nexperia - 10WX5399 - Newark, An Avnet Company
Chicago, IL, United States
5 Stage Johnson Decade Counter, Dip16; Logic Family / Base Number Nexperia
10WX5399
5 Stage Johnson Decade Counter, Dip16; Logic Family / Base Number Nexperia 10WX5399
5 STAGE JOHNSON DECADE COUNTER, DIP16; Logic Family / Base Number:HEF4017; Counter Type:Decade, Johnson; Clock Frequency:30MHz; Count Maximum:5; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Product Range:- RoHS Compliant: Yes

5 STAGE JOHNSON DECADE COUNTER, DIP16; Logic Family / Base Number:HEF4017; Counter Type:Decade, Johnson; Clock Frequency:30MHz; Count Maximum:5; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Counters
Product Number 10WX5399
Product Name 5 Stage Johnson Decade Counter, Dip16; Logic Family / Base Number Nexperia
Counter Type Decade, Johnson
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC193DB,118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 49 MHz
View Details
Counter - Up/Down Counter - 750-404/000-001 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD4518B-MIL CMOS Dual BCD Up-Counter - CD4518BF3A - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type CDIP
View Details
3 suppliers
Presettable synchronous 4-bit binary up/down counter - 74HCT193D-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous; Asynchronous
Counter Direction Bidirectional
View Details
6 suppliers