HellermannTyton Wire Clip, Nylon 6.6, Natural, 15Mm; Cable Clamp / Clip Type Hellermanntyton WPC10-N66-NA-D1

Description
WIRE CLIP, NYLON 6.6, NATURAL, 15MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15mm; External RoHS Compliant: Yes
Datasheet
Description
WIRE CLIP, NYLON 6.6, NATURAL, 15MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Clip, Nylon 6.6, Natural, 15Mm; Cable Clamp / Clip Type Hellermanntyton - 99AC9811 - Newark, An Avnet Company
Chicago, IL, United States
Wire Clip, Nylon 6.6, Natural, 15Mm; Cable Clamp / Clip Type Hellermanntyton
99AC9811
Wire Clip, Nylon 6.6, Natural, 15Mm; Cable Clamp / Clip Type Hellermanntyton 99AC9811
WIRE CLIP, NYLON 6.6, NATURAL, 15MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15mm; External RoHS Compliant: Yes

WIRE CLIP, NYLON 6.6, NATURAL, 15MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 99AC9811
Product Name Wire Clip, Nylon 6.6, Natural, 15Mm; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2776625 - RS Components, Ltd.
Specs
Diameter 0.394 inch (10 mm)
Material Polypropylene
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details