HellermannTyton End Cap, Pvc, 20.96Mm, Ivory; Raceway / Duct Material Hellermanntyton TSR2I-36

Description
END CAP, PVC, 20.96MM, IVORY; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:Ivory; External Length:51.92mm; External Width:37.57mm; External Height:20.96mm; Product Range:TSR2 Series; Accessory Type:End Cap RoHS Compliant: Yes
Datasheet
Description
END CAP, PVC, 20.96MM, IVORY; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:Ivory; External Length:51.92mm; External Width:37.57mm; External Height:20.96mm; Product Range:TSR2 Series; Accessory Type:End Cap RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
End Cap, Pvc, 20.96Mm, Ivory; Raceway / Duct Material Hellermanntyton - 13AC1560 - Newark, An Avnet Company
Chicago, IL, United States
End Cap, Pvc, 20.96Mm, Ivory; Raceway / Duct Material Hellermanntyton
13AC1560
End Cap, Pvc, 20.96Mm, Ivory; Raceway / Duct Material Hellermanntyton 13AC1560
END CAP, PVC, 20.96MM, IVORY; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:Ivory; External Length:51.92mm; External Width:37.57mm; External Height:20.96mm; Product Range:TSR2 Series; Accessory Type:End Cap RoHS Compliant: Yes

END CAP, PVC, 20.96MM, IVORY; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:Ivory; External Length:51.92mm; External Width:37.57mm; External Height:20.96mm; Product Range:TSR2 Series; Accessory Type:End Cap RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 13AC1560
Product Name End Cap, Pvc, 20.96Mm, Ivory; Raceway / Duct Material Hellermanntyton
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100681FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details