HellermannTyton Cable Tie Mounts TAGN71L-4010

Description
Industrial identification labels 360°(Fo
Request a Quote
Description
Industrial identification labels 360°(Fo
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mounts - 1808425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Tie Mounts
1808425
Cable Tie Mounts 1808425
Industrial identification labels 360°(Fo

Industrial identification labels 360°(Fo

Supplier's Site
Cable Tie Mounts - 1808430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Tie Mounts
1808430
Cable Tie Mounts 1808430
Industrial identification labels 360°(Fo

Industrial identification labels 360°(Fo

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Ties
Product Number 1808425
Product Name Cable Tie Mounts
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon 66
Color Black
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details