HellermannTyton Cable Tie, Black, 150Mm, Pk25; Cable Tie Material Hellermanntyton T50SDP6-BLK(25 PACK)

Description
CABLE TIE, BLACK, 150MM, PK25; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:170mm; Cable Tie Width:5mm; Cable Bundle Diameter Max:31mm; Tensile Strength:-; Tensile Strength N/m2:225N/mm2; RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, BLACK, 150MM, PK25; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:170mm; Cable Tie Width:5mm; Cable Bundle Diameter Max:31mm; Tensile Strength:-; Tensile Strength N/m2:225N/mm2; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Black, 150Mm, Pk25; Cable Tie Material Hellermanntyton - 20M0414 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Black, 150Mm, Pk25; Cable Tie Material Hellermanntyton
20M0414
Cable Tie, Black, 150Mm, Pk25; Cable Tie Material Hellermanntyton 20M0414
CABLE TIE, BLACK, 150MM, PK25; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:170mm; Cable Tie Width:5mm; Cable Bundle Diameter Max:31mm; Tensile Strength:-; Tensile Strength N/m2:225N/mm2; RoHS Compliant: Yes

CABLE TIE, BLACK, 150MM, PK25; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:170mm; Cable Tie Width:5mm; Cable Bundle Diameter Max:31mm; Tensile Strength:-; Tensile Strength N/m2:225N/mm2; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 20M0414
Product Name Cable Tie, Black, 150Mm, Pk25; Cable Tie Material Hellermanntyton
Length 6.69 inch (170 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details