HellermannTyton Cable Tie T40R9M4

Description
Tubing & Wire Mgmnt Products Cable Ties & Tie Mounts
Request a Quote Datasheet
Description
Tubing & Wire Mgmnt Products Cable Ties & Tie Mounts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie - T40R9M4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Cable Tie
T40R9M4
Cable Tie T40R9M4
Tubing & Wire Mgmnt Products Cable Ties & Tie Mounts

Tubing & Wire Mgmnt Products Cable Ties & Tie Mounts

Buy Now
Cable Ties and Zip Ties - 1436-1529-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1529-ND
Cable Ties and Zip Ties 1436-1529-ND
"Standard, Locking Natural 2.17"" (55.00mm) 0.157"" (4.00mm) 40 lbs (18.14 kg)"

"Standard, Locking Natural 2.17"" (55.00mm) 0.157"" (4.00mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Tie, Cable; Natural; 8-1/2 in. (Approx.); 0.15 in. (Approx.); 2 in. (Max.) - 70163560 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; Natural; 8-1/2 in. (Approx.); 0.15 in. (Approx.); 2 in. (Max.)
70163560
Tie, Cable; Natural; 8-1/2 in. (Approx.); 0.15 in. (Approx.); 2 in. (Max.) 70163560
Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features 6/6 Nylon Operating Temperature: –40°F to +185°F UL94 V2

Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features

  • 6/6 Nylon
  • Operating Temperature: –40°F to +185°F
  • UL94 V2
Supplier's Site
HTTN Cable Ties - T40R9M4 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
T40R9M4
HTTN Cable Ties T40R9M4
Standard Cable Tie, 8.3in. Long, UL

Standard Cable Tie, 8.3in. Long, UL

Supplier's Site
Cable Tie, 212Mm, Pa6.6, 40Lb, Natural; Cable Tie Material Hellermanntyton - 75Y3659 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 212Mm, Pa6.6, 40Lb, Natural; Cable Tie Material Hellermanntyton
75Y3659
Cable Tie, 212Mm, Pa6.6, 40Lb, Natural; Cable Tie Material Hellermanntyton 75Y3659
CABLE TIE, 212MM, PA6.6, 40LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:212mm; Cable Tie Width:4mm; Cable Bundle Diameter Max:55mm; Cable Tie Type:Standard; Product Range:-; Tensile Strength Pounds:40lbRoHS Compliant: Yes

CABLE TIE, 212MM, PA6.6, 40LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:212mm; Cable Tie Width:4mm; Cable Bundle Diameter Max:55mm; Cable Tie Type:Standard; Product Range:-; Tensile Strength Pounds:40lbRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Galco Industrial Electronics Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties Cable Ties
Product Number T40R9M4 1436-1529-ND 70163560 T40R9M4 75Y3659
Product Name Cable Tie Cable Ties and Zip Ties Tie, Cable; Natural; 8-1/2 in. (Approx.); 0.15 in. (Approx.); 2 in. (Max.) HTTN Cable Ties Cable Tie, 212Mm, Pa6.6, 40Lb, Natural; Cable Tie Material Hellermanntyton
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details