HellermannTyton CABLE TIE,30LB.5.9"MAX BUN, DIA.1.38" T30R9M4

Description
CABLE TIE,30LB.5.9"MAX BUN, DIA.1.38"
Request a Quote Datasheet
Description
CABLE TIE,30LB.5.9"MAX BUN, DIA.1.38"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE,30LB.5.9
Wilmington, MA, United States
CABLE TIE,30LB.5.9"MAX BUN, DIA.1.38"
T30R9M4
CABLE TIE,30LB.5.9"MAX BUN, DIA.1.38" T30R9M4
CABLE TIE,30LB.5.9"MAX BUN, DIA.1.38"

CABLE TIE,30LB.5.9"MAX BUN, DIA.1.38"

Buy Now
Cable Ties and Zip Ties - 1436-1522-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1522-ND
Cable Ties and Zip Ties 1436-1522-ND
"Standard, Locking Natural 1.38"" (35.00mm) 0.138"" (3.50mm) 30 lbs (13.61 kg)"

"Standard, Locking Natural 1.38"" (35.00mm) 0.138"" (3.50mm) 30 lbs (13.61 kg)"

Buy Now Datasheet
Cable Tie, 148Mm, Pa6.6, 30Lb, Natural; Cable Tie Material Hellermanntyton - 75Y3639 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 148Mm, Pa6.6, 30Lb, Natural; Cable Tie Material Hellermanntyton
75Y3639
Cable Tie, 148Mm, Pa6.6, 30Lb, Natural; Cable Tie Material Hellermanntyton 75Y3639
CABLE TIE, 148MM, PA6.6, 30LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:148mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 148MM, PA6.6, 30LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:148mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tie, Cable; Natural; 6 in.; 0.14 in.; 1-1/4 in.; UL Recognized - 70163551 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; Natural; 6 in.; 0.14 in.; 1-1/4 in.; UL Recognized
70163551
Tie, Cable; Natural; 6 in.; 0.14 in.; 1-1/4 in.; UL Recognized 70163551
Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features 6/6 Nylon Operating Temperature: –40°F to +185°F UL94 V2

Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features

  • 6/6 Nylon
  • Operating Temperature: –40°F to +185°F
  • UL94 V2
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number T30R9M4 1436-1522-ND 75Y3639 70163551
Product Name CABLE TIE,30LB.5.9"MAX BUN, DIA.1.38" Cable Ties and Zip Ties Cable Tie, 148Mm, Pa6.6, 30Lb, Natural; Cable Tie Material Hellermanntyton Tie, Cable; Natural; 6 in.; 0.14 in.; 1-1/4 in.; UL Recognized
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers