HellermannTyton Cable Ties and Zip Ties T30R6M4

Description
"Standard, Locking Blue 1.38"" (35.00mm) 0.142"" (3.61mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue 1.38"" (35.00mm) 0.142"" (3.61mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1099-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1099-ND
Cable Ties and Zip Ties 1436-1099-ND
"Standard, Locking Blue 1.38"" (35.00mm) 0.142"" (3.61mm) 30 lbs (13.61 kg)"

"Standard, Locking Blue 1.38"" (35.00mm) 0.142"" (3.61mm) 30 lbs (13.61 kg)"

Buy Now Datasheet
CABLE TIE,30 LB. 5.9
Wilmington, MA, United States
CABLE TIE,30 LB. 5.9"MAX BUN, 1000/PACK
T30R6M4
CABLE TIE,30 LB. 5.9"MAX BUN, 1000/PACK T30R6M4
CABLE TIE,30 LB. 5.9"MAX BUN, 1000/PACK

CABLE TIE,30 LB. 5.9"MAX BUN, 1000/PACK

Buy Now
Cable Tie, 148Mm, Pa6.6, 30Lb, Blue; Cable Tie Material Hellermanntyton - 75Y3632 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 148Mm, Pa6.6, 30Lb, Blue; Cable Tie Material Hellermanntyton
75Y3632
Cable Tie, 148Mm, Pa6.6, 30Lb, Blue; Cable Tie Material Hellermanntyton 75Y3632
CABLE TIE, 148MM, PA6.6, 30LB, BLUE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:148mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Standard; Product Range:-; Tensile Strength Pounds:30lb RoHS Compliant: Yes

CABLE TIE, 148MM, PA6.6, 30LB, BLUE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:148mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Standard; Product Range:-; Tensile Strength Pounds:30lb RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1099-ND T30R6M4 75Y3632
Product Name Cable Ties and Zip Ties CABLE TIE,30 LB. 5.9"MAX BUN, 1000/PACK Cable Tie, 148Mm, Pa6.6, 30Lb, Blue; Cable Tie Material Hellermanntyton
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers