HellermannTyton Cable Ties and Zip Ties T30R0M4

Description
"Standard, Locking Black 1.38"" (35.00mm) 0.138"" (3.50mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.38"" (35.00mm) 0.138"" (3.50mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1525-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1525-ND
Cable Ties and Zip Ties 1436-1525-ND
"Standard, Locking Black 1.38"" (35.00mm) 0.138"" (3.50mm) 30 lbs (13.61 kg)"

"Standard, Locking Black 1.38"" (35.00mm) 0.138"" (3.50mm) 30 lbs (13.61 kg)"

Buy Now Datasheet
CABLE TIE 30LB,5.9
Wilmington, MA, United States
CABLE TIE 30LB,5.9"MAX BUN 1000/PK
T30R0M4
CABLE TIE 30LB,5.9"MAX BUN 1000/PK T30R0M4
CABLE TIE 30LB,5.9"MAX BUN 1000/PK

CABLE TIE 30LB,5.9"MAX BUN 1000/PK

Buy Now
Cable Tie, 148Mm, Pa6.6, 30Lb, Black; Cable Tie Material Hellermanntyton - 75Y3614 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 148Mm, Pa6.6, 30Lb, Black; Cable Tie Material Hellermanntyton
75Y3614
Cable Tie, 148Mm, Pa6.6, 30Lb, Black; Cable Tie Material Hellermanntyton 75Y3614
CABLE TIE, 148MM, PA6.6, 30LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:148mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Standard; Product Range:-; Tensile Strength Pounds:30lbRoHS Compliant: Yes

CABLE TIE, 148MM, PA6.6, 30LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:148mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Standard; Product Range:-; Tensile Strength Pounds:30lbRoHS Compliant: Yes

Supplier's Site Datasheet
Tie, Cable; Black; 6 in.; 0.14 in.; 30 lbs. Unlocking Tensile Strength, Minimum - 70162686 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; Black; 6 in.; 0.14 in.; 30 lbs. Unlocking Tensile Strength, Minimum
70162686
Tie, Cable; Black; 6 in.; 0.14 in.; 30 lbs. Unlocking Tensile Strength, Minimum 70162686
Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features 6/6 Nylon Operating Temperature: –40°F to +185°F UL94 V2

Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features

  • 6/6 Nylon
  • Operating Temperature: –40°F to +185°F
  • UL94 V2
Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 1436-1525-ND T30R0M4 75Y3614 70162686
Product Name Cable Ties and Zip Ties CABLE TIE 30LB,5.9"MAX BUN 1000/PK Cable Tie, 148Mm, Pa6.6, 30Lb, Black; Cable Tie Material Hellermanntyton Tie, Cable; Black; 6 in.; 0.14 in.; 30 lbs. Unlocking Tensile Strength, Minimum
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details