HellermannTyton Cable Ties and Zip Ties T30R0HSM4

Description
"Standard, Locking Black 1.38"" (35.00mm) 0.138"" (3.50mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.38"" (35.00mm) 0.138"" (3.50mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1528-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1528-ND
Cable Ties and Zip Ties 1436-1528-ND
"Standard, Locking Black 1.38"" (35.00mm) 0.138"" (3.50mm) 30 lbs (13.61 kg)"

"Standard, Locking Black 1.38"" (35.00mm) 0.138"" (3.50mm) 30 lbs (13.61 kg)"

Buy Now Datasheet
T30R0HSM4 CABLE TIE, 6
Wilmington, MA, United States
T30R0HSM4 CABLE TIE, 6",PA66HS BLACK, 1K PKG
T30R0HSM4
T30R0HSM4 CABLE TIE, 6",PA66HS BLACK, 1K PKG T30R0HSM4
T30R0HSM4 CABLE TIE, 6",PA66HS BLACK, 1K PKG

T30R0HSM4 CABLE TIE, 6",PA66HS BLACK, 1K PKG

Buy Now
Tie, Cable; Black; 6 in. (Approx.); 0.14 in. (Approx.); 1-1/4 in. (Max.) - 70162715 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; Black; 6 in. (Approx.); 0.14 in. (Approx.); 1-1/4 in. (Max.)
70162715
Tie, Cable; Black; 6 in. (Approx.); 0.14 in. (Approx.); 1-1/4 in. (Max.) 70162715
Natural⁄Black, 0.14 in.⁄0.15 in. (Approx.) Width, Standard Cable Ties It offers many options of cable ties The application demands mounting, extra strength, releasable, identification features, or more, the cable tie to fit the requirement.

Natural⁄Black, 0.14 in.⁄0.15 in. (Approx.) Width, Standard Cable Ties

  • It offers many options of cable ties
    The application demands mounting, extra strength, releasable, identification features, or more, the cable tie to fit the requirement.
Supplier's Site
Cable Tie, 148Mm, Pa6.6 Hs, 30Lb, Black; Cable Tie Material Hellermanntyton - 75Y3613 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 148Mm, Pa6.6 Hs, 30Lb, Black; Cable Tie Material Hellermanntyton
75Y3613
Cable Tie, 148Mm, Pa6.6 Hs, 30Lb, Black; Cable Tie Material Hellermanntyton 75Y3613
CABLE TIE, 148MM, PA6.6 HS, 30LB, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:148mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 148MM, PA6.6 HS, 30LB, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:148mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 1436-1528-ND T30R0HSM4 70162715 75Y3613
Product Name Cable Ties and Zip Ties T30R0HSM4 CABLE TIE, 6",PA66HS BLACK, 1K PKG Tie, Cable; Black; 6 in. (Approx.); 0.14 in. (Approx.); 1-1/4 in. (Max.) Cable Tie, 148Mm, Pa6.6 Hs, 30Lb, Black; Cable Tie Material Hellermanntyton
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details