HellermannTyton CABLE TIE,30LB. 5.9",MAX BUN 100/PAK T30R0C2

Description
CABLE TIE,30LB. 5.9",MAX BUN 100/PAK
Request a Quote Datasheet
Description
CABLE TIE,30LB. 5.9",MAX BUN 100/PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE,30LB. 5.9
Wilmington, MA, United States
CABLE TIE,30LB. 5.9",MAX BUN 100/PAK
T30R0C2
CABLE TIE,30LB. 5.9",MAX BUN 100/PAK T30R0C2
CABLE TIE,30LB. 5.9",MAX BUN 100/PAK

CABLE TIE,30LB. 5.9",MAX BUN 100/PAK

Buy Now
Cable Ties and Zip Ties - 1436-1597-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1597-ND
Cable Ties and Zip Ties 1436-1597-ND
"Standard, Locking Black 1.38"" (35.00mm) 0.138"" (3.50mm) 30 lbs (13.61 kg)"

"Standard, Locking Black 1.38"" (35.00mm) 0.138"" (3.50mm) 30 lbs (13.61 kg)"

Buy Now Datasheet
Tie, Cable; Black; 6 in. (Approx.); 0.14 in. (Approx.); 1-1/4 in. (Max.) - 70163615 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; Black; 6 in. (Approx.); 0.14 in. (Approx.); 1-1/4 in. (Max.)
70163615
Tie, Cable; Black; 6 in. (Approx.); 0.14 in. (Approx.); 1-1/4 in. (Max.) 70163615
Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features 6/6 Nylon Operating Temperature: –40°F to +185°F UL94 V2

Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features

  • 6/6 Nylon
  • Operating Temperature: –40°F to +185°F
  • UL94 V2
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number T30R0C2 1436-1597-ND 70163615
Product Name CABLE TIE,30LB. 5.9",MAX BUN 100/PAK Cable Ties and Zip Ties Tie, Cable; Black; 6 in. (Approx.); 0.14 in. (Approx.); 1-1/4 in. (Max.)
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers