HellermannTyton 18 LB.BLACK STANDARD TIE T18S0M4

Description
18 LB.BLACK STANDARD TIE
Request a Quote Datasheet
Description
18 LB.BLACK STANDARD TIE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18 LB.BLACK STANDARD TIE - T18S0M4 - Heilind Electronics, Inc.
Wilmington, MA, United States
18 LB.BLACK STANDARD TIE
T18S0M4
18 LB.BLACK STANDARD TIE T18S0M4
18 LB.BLACK STANDARD TIE

18 LB.BLACK STANDARD TIE

Buy Now
Cable Ties and Zip Ties - 1436-1093-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1093-ND
Cable Ties and Zip Ties 1436-1093-ND
"Standard, Locking Black 0.63"" (16.00mm) 0.090"" (2.29mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 0.63"" (16.00mm) 0.090"" (2.29mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie; Nylon 6/6; Black; 3-3/8 in.;0.08 in.; 5/8 in. (Max.); UL Recognized - 70163654 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; Nylon 6/6; Black; 3-3/8 in.;0.08 in.; 5/8 in. (Max.); UL Recognized
70163654
Cable Tie; Nylon 6/6; Black; 3-3/8 in.;0.08 in.; 5/8 in. (Max.); UL Recognized 70163654
Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features 6/6 Nylon Operating Temperature: –40°F to +185°F UL94 V2

Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features

  • 6/6 Nylon
  • Operating Temperature: –40°F to +185°F
  • UL94 V2
Supplier's Site
Cable Tie, 83Mm, Pa6.6, 18Lb, Black; Cable Tie Material Hellermanntyton - 75Y3573 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 83Mm, Pa6.6, 18Lb, Black; Cable Tie Material Hellermanntyton
75Y3573
Cable Tie, 83Mm, Pa6.6, 18Lb, Black; Cable Tie Material Hellermanntyton 75Y3573
CABLE TIE, 83MM, PA6.6, 18LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:83mm; Cable Tie Width:2.3mm; Cable Bundle Diameter Max:16mm; Cable Tie Type:Standard; Product Range:-; Tensile Strength Pounds:18lb RoHS Compliant: Yes

CABLE TIE, 83MM, PA6.6, 18LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:83mm; Cable Tie Width:2.3mm; Cable Bundle Diameter Max:16mm; Cable Tie Type:Standard; Product Range:-; Tensile Strength Pounds:18lb RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number T18S0M4 1436-1093-ND 70163654 75Y3573
Product Name 18 LB.BLACK STANDARD TIE Cable Ties and Zip Ties Cable Tie; Nylon 6/6; Black; 3-3/8 in.;0.08 in.; 5/8 in. (Max.); UL Recognized Cable Tie, 83Mm, Pa6.6, 18Lb, Black; Cable Tie Material Hellermanntyton
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details