HellermannTyton Cable Ties and Zip Ties T18R0M4

Description
"Standard, Locking Black 0.86"" (22.00mm) 0.096"" (2.45mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 0.86"" (22.00mm) 0.096"" (2.45mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1518-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1518-ND
Cable Ties and Zip Ties 1436-1518-ND
"Standard, Locking Black 0.86"" (22.00mm) 0.096"" (2.45mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 0.86"" (22.00mm) 0.096"" (2.45mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
STANDARD CABLE TIE, 4
Wilmington, MA, United States
STANDARD CABLE TIE, 4" LONG 18LB, PA66, BLK 1000/PKG
T18R0M4
STANDARD CABLE TIE, 4" LONG 18LB, PA66, BLK 1000/PKG T18R0M4
STANDARD CABLE TIE, 4" LONG 18LB, PA66, BLK 1000/PKG

STANDARD CABLE TIE, 4" LONG 18LB, PA66, BLK 1000/PKG

Buy Now
Cable Tie; Nylon 6/6; Black; 4 in.; 0.10 in.; 3/4 in.; UL Recognized - 70162687 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; Nylon 6/6; Black; 4 in.; 0.10 in.; 3/4 in.; UL Recognized
70162687
Cable Tie; Nylon 6/6; Black; 4 in.; 0.10 in.; 3/4 in.; UL Recognized 70162687
Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features 6/6 Nylon Operating Temperature: –40°F to +185°F UL94 V2

Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features

  • 6/6 Nylon
  • Operating Temperature: –40°F to +185°F
  • UL94 V2
Supplier's Site
Cable Tie, 100Mm, Pa6.6, 18Lb, Black; Cable Tie Material Hellermanntyton - 75Y3517 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 100Mm, Pa6.6, 18Lb, Black; Cable Tie Material Hellermanntyton
75Y3517
Cable Tie, 100Mm, Pa6.6, 18Lb, Black; Cable Tie Material Hellermanntyton 75Y3517
CABLE TIE, 100MM, PA6.6, 18LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:100mm; Cable Tie Width:2.45mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 100MM, PA6.6, 18LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:100mm; Cable Tie Width:2.45mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 1436-1518-ND T18R0M4 70162687 75Y3517
Product Name Cable Ties and Zip Ties STANDARD CABLE TIE, 4" LONG 18LB, PA66, BLK 1000/PKG Cable Tie; Nylon 6/6; Black; 4 in.; 0.10 in.; 3/4 in.; UL Recognized Cable Tie, 100Mm, Pa6.6, 18Lb, Black; Cable Tie Material Hellermanntyton
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers