HellermannTyton Cable Ties and Zip Ties T18R0HSM4

Description
"Standard, Locking Black 0.86"" (22.00mm) 0.096"" (2.45mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 0.86"" (22.00mm) 0.096"" (2.45mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1519-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1519-ND
Cable Ties and Zip Ties 1436-1519-ND
"Standard, Locking Black 0.86"" (22.00mm) 0.096"" (2.45mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 0.86"" (22.00mm) 0.096"" (2.45mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
HIGH TEMP CABLE TIE, 4
Wilmington, MA, United States
HIGH TEMP CABLE TIE, 4" LONG 18 LB, PA66HS,BLK
T18R0HSM4
HIGH TEMP CABLE TIE, 4" LONG 18 LB, PA66HS,BLK T18R0HSM4
HIGH TEMP CABLE TIE, 4" LONG 18 LB, PA66HS,BLK

HIGH TEMP CABLE TIE, 4" LONG 18 LB, PA66HS,BLK

Buy Now
Cable Tie, 100Mm, Pa6.6 Hs, 18Lb, Black; Cable Tie Material Hellermanntyton - 75Y3516 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 100Mm, Pa6.6 Hs, 18Lb, Black; Cable Tie Material Hellermanntyton
75Y3516
Cable Tie, 100Mm, Pa6.6 Hs, 18Lb, Black; Cable Tie Material Hellermanntyton 75Y3516
CABLE TIE, 100MM, PA6.6 HS, 18LB, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:100mm; Cable Tie Width:2.45mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 100MM, PA6.6 HS, 18LB, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:100mm; Cable Tie Width:2.45mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie; Nylon 6/6; Black; 4 in.; 0.10 in.; 3/4 in. (Max.); UL Recognized - 70162714 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; Nylon 6/6; Black; 4 in.; 0.10 in.; 3/4 in. (Max.); UL Recognized
70162714
Cable Tie; Nylon 6/6; Black; 4 in.; 0.10 in.; 3/4 in. (Max.); UL Recognized 70162714
Cable Tie, Minimum Tensile Strength 18 lbs., Natural⁄Black Color, UL Recognized

Cable Tie, Minimum Tensile Strength 18 lbs., Natural⁄Black Color, UL Recognized

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 1436-1519-ND T18R0HSM4 75Y3516 70162714
Product Name Cable Ties and Zip Ties HIGH TEMP CABLE TIE, 4" LONG 18 LB, PA66HS,BLK Cable Tie, 100Mm, Pa6.6 Hs, 18Lb, Black; Cable Tie Material Hellermanntyton Cable Tie; Nylon 6/6; Black; 4 in.; 0.10 in.; 3/4 in. (Max.); UL Recognized
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details