HellermannTyton Cable Tie, Natural, 144Mm, Pk100; Cable Tie Material Hellermanntyton T18I 100/PK

Description
CABLE TIE, NATURAL, 144MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:140mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:35mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, NATURAL, 144MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:140mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:35mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Natural, 144Mm, Pk100; Cable Tie Material Hellermanntyton - 34M8886 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Natural, 144Mm, Pk100; Cable Tie Material Hellermanntyton
34M8886
Cable Tie, Natural, 144Mm, Pk100; Cable Tie Material Hellermanntyton 34M8886
CABLE TIE, NATURAL, 144MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:140mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:35mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, NATURAL, 144MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:140mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:35mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 34M8886
Product Name Cable Tie, Natural, 144Mm, Pk100; Cable Tie Material Hellermanntyton
Length 5.51 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details