HellermannTyton Cable Ties and Zip Ties T120R0HSH4

Description
"Standard, Locking Black 4.13"" (104.90mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 4.13"" (104.90mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1434-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1434-ND
Cable Ties and Zip Ties 1436-1434-ND
"Standard, Locking Black 4.13"" (104.90mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 4.13"" (104.90mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, 387Mm, Pa6.6 Hs, 120Lb, Black; Cable Tie Material Hellermanntyton - 75Y3436 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 387Mm, Pa6.6 Hs, 120Lb, Black; Cable Tie Material Hellermanntyton
75Y3436
Cable Tie, 387Mm, Pa6.6 Hs, 120Lb, Black; Cable Tie Material Hellermanntyton 75Y3436
CABLE TIE, 387MM, PA6.6 HS, 120LB, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:387mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:105mm; Cable Tie Type:Heavy Duty RoHS Compliant: Yes

CABLE TIE, 387MM, PA6.6 HS, 120LB, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:387mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:105mm; Cable Tie Type:Heavy Duty RoHS Compliant: Yes

Supplier's Site Datasheet
HTTN Cable Ties - T120R0HSH4 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
T120R0HSH4
HTTN Cable Ties T120R0HSH4
High-Temp Cable Tie, 15.2in. Long, UL

High-Temp Cable Tie, 15.2in. Long, UL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1434-ND 75Y3436 T120R0HSH4
Product Name Cable Ties and Zip Ties Cable Tie, 387Mm, Pa6.6 Hs, 120Lb, Black; Cable Tie Material Hellermanntyton HTTN Cable Ties
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details