HellermannTyton Cable Ties and Zip Ties T120L0K2

Description
"Standard, Locking Black 8.86"" (225.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 8.86"" (225.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1581-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1581-ND
Cable Ties and Zip Ties 1436-1581-ND
"Standard, Locking Black 8.86"" (225.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 8.86"" (225.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie; Black; 29-3/4 in.; 0.30 in.;120 lbs. Tensile Strength, Maximum - 70163637 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; Black; 29-3/4 in.; 0.30 in.;120 lbs. Tensile Strength, Maximum
70163637
Cable Tie; Black; 29-3/4 in.; 0.30 in.;120 lbs. Tensile Strength, Maximum 70163637
Heavy Duty Lasing Cable Tie, UL Recognized, Tensile Strength 120⁄170 lbs.

Heavy Duty Lasing Cable Tie, UL Recognized, Tensile Strength 120⁄170 lbs.

Supplier's Site
HTTN Cable Ties - T120L0K2 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
T120L0K2
HTTN Cable Ties T120L0K2
Heavy Duty Cable Tie, 30in. Long, UL

Heavy Duty Cable Tie, 30in. Long, UL

Supplier's Site
Cable Tie, 760Mm, Pa6.6, 120Lb, Black; Cable Tie Material Hellermanntyton - 75Y3424 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 760Mm, Pa6.6, 120Lb, Black; Cable Tie Material Hellermanntyton
75Y3424
Cable Tie, 760Mm, Pa6.6, 120Lb, Black; Cable Tie Material Hellermanntyton 75Y3424
CABLE TIE, 760MM, PA6.6, 120LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:760mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:225mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

CABLE TIE, 760MM, PA6.6, 120LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:760mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:225mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Galco Industrial Electronics Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 1436-1581-ND 70163637 T120L0K2 75Y3424
Product Name Cable Ties and Zip Ties Cable Tie; Black; 29-3/4 in.; 0.30 in.;120 lbs. Tensile Strength, Maximum HTTN Cable Ties Cable Tie, 760Mm, Pa6.6, 120Lb, Black; Cable Tie Material Hellermanntyton
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details