HellermannTyton Cable Supports and Fasteners SNP6010C2

Description
"Cable Clamp, Hose White 2.259"" ~ 2.582"" (57.38mm ~ 65.58mm)"
Request a Quote
Description
"Cable Clamp, Hose White 2.259"" ~ 2.582"" (57.38mm ~ 65.58mm)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Snapper Hose Clamp is designed for quick, ratcheted installation and can be easily released and reused. It is made from polyacetal (POM), which provides resistance to chemicals, corrosion, and UV rays, making it suitable for use in extreme environments. The clamp accommodates a minimum diameter of 57.38 mm (2.259 inches) and a maximum diameter of 65.58 mm (2.582 inches). It has a wall thickness of 1.7 mm (0.067 inches) and operates effectively within a temperature range of -40°F to +185°F (-40°C to +85°C). This product is RoHS compliant and is packaged in quantities of 100 per bag.

Datasheet Summary
Powered by GS/AI

The Snapper Hose Clamp is designed for quick, ratcheted installation and can be easily released and reused. It is made from polyacetal (POM), which provides resistance to chemicals, corrosion, and UV rays, making it suitable for use in extreme environments. The clamp accommodates a minimum diameter of 57.38 mm (2.259 inches) and a maximum diameter of 65.58 mm (2.582 inches). It has a wall thickness of 1.7 mm (0.067 inches) and operates effectively within a temperature range of -40°F to +185°F (-40°C to +85°C). This product is RoHS compliant and is packaged in quantities of 100 per bag.

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 1436-1400-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
1436-1400-ND
Cable Supports and Fasteners 1436-1400-ND
"Cable Clamp, Hose White 2.259"" ~ 2.582"" (57.38mm ~ 65.58mm)"

"Cable Clamp, Hose White 2.259"" ~ 2.582"" (57.38mm ~ 65.58mm)"

Buy Now Datasheet
Snapper Hose Clamp,, Polyacetal, White, 65.58Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton - 75Y3082 - Newark, An Avnet Company
Chicago, IL, United States
Snapper Hose Clamp,, Polyacetal, White, 65.58Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
75Y3082
Snapper Hose Clamp,, Polyacetal, White, 65.58Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton 75Y3082
SNAPPER HOSE CLAMP,, POLYACETAL, WHITE, 65.58MM, PK100; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:65.58mm; Cable Clamp / Clip Material:Polyacetal; Cable Clamp / Clip Colour:White; External Length:-; Height:- RoHS Compliant: Yes

SNAPPER HOSE CLAMP,, POLYACETAL, WHITE, 65.58MM, PK100; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:65.58mm; Cable Clamp / Clip Material:Polyacetal; Cable Clamp / Clip Colour:White; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 1436-1400-ND 75Y3082
Product Name Cable Supports and Fasteners Snapper Hose Clamp,, Polyacetal, White, 65.58Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
Material Polyacetal (POM)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Insulated Cable Clamp - 8133 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers