HellermannTyton HellermannTyton SNP2GHS0C2 Snapper Hose & Cable Clamp, .37" - .40", Black SNP2GHS0C2

Description
HellermannTyton SNP2GHS0C2 Snapper Hose & Cable Clamp Category: Hose Clamps Manufacturer: HellermannTyton Glass-filled black nylon can withstand high temperatures Adjustable; allows application after the hose is connected Quick, ratchet closure provides specific take-up; eliminates excessive tightening Closure remains in place when tightened Easily reopens with a lateral effort Secure hoses Number of teeth: 12 Material: Polyamide 6.6 glass filled, impact modified, heat stabilized (PA66GF13%) Flammability: UL95 HB Operating Temperature: 40°F to +221°F (-40°C to +105°C) Size Min. Dia.: 0.37" Size Max. Dia.: 0.40"
Request a Quote Datasheet
Description
HellermannTyton SNP2GHS0C2 Snapper Hose & Cable Clamp Category: Hose Clamps Manufacturer: HellermannTyton Glass-filled black nylon can withstand high temperatures Adjustable; allows application after the hose is connected Quick, ratchet closure provides specific take-up; eliminates excessive tightening Closure remains in place when tightened Easily reopens with a lateral effort Secure hoses Number of teeth: 12 Material: Polyamide 6.6 glass filled, impact modified, heat stabilized (PA66GF13%) Flammability: UL95 HB Operating Temperature: 40°F to +221°F (-40°C to +105°C) Size Min. Dia.: 0.37" Size Max. Dia.: 0.40"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton SNP2GHS0C2 Snapper Hose & Cable Clamp, .37
Chanhassen, MN, United States
HellermannTyton SNP2GHS0C2 Snapper Hose & Cable Clamp, .37" - .40", Black
28501-2
HellermannTyton SNP2GHS0C2 Snapper Hose & Cable Clamp, .37" - .40", Black 28501-2
HellermannTyton SNP2GHS0C2 Snapper Hose & Cable Clamp Category: Hose Clamps Manufacturer: HellermannTyton Glass-filled black nylon can withstand high temperatures Adjustable; allows application after the hose is connected Quick, ratchet closure provides specific take-up; eliminates excessive tightening Closure remains in place when tightened Easily reopens with a lateral effort Secure hoses Number of teeth: 12 Material: Polyamide 6.6 glass filled, impact modified, heat stabilized (PA66GF13%) Flammability: UL95 HB Operating Temperature: 40°F to +221°F (-40°C to +105°C) Size Min. Dia.: 0.37" Size Max. Dia.: 0.40"
  • HellermannTyton SNP2GHS0C2 Snapper Hose & Cable Clamp
  • Category: Hose Clamps
  • Manufacturer: HellermannTyton
  • Glass-filled black nylon can withstand high temperatures
  • Adjustable; allows application after the hose is connected
  • Quick, ratchet closure provides specific take-up; eliminates excessive tightening
  • Closure remains in place when tightened
  • Easily reopens with a lateral effort
  • Secure hoses
  • Number of teeth: 12
  • Material: Polyamide 6.6 glass filled, impact modified, heat stabilized (PA66GF13%)
  • Flammability: UL95 HB
  • Operating Temperature: 40°F to +221°F (-40°C to +105°C)
  • Size Min. Dia.: 0.37"
  • Size Max. Dia.: 0.40"
Supplier's Site Datasheet
Cable Supports and Fasteners - 1436-1329-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
1436-1329-ND
Cable Supports and Fasteners 1436-1329-ND
"Cable Clamp, Hose Black 0.359"" ~ 0.403"" (9.12mm ~ 10.24mm)"

"Cable Clamp, Hose Black 0.359"" ~ 0.403"" (9.12mm ~ 10.24mm)"

Buy Now Datasheet
Snapper Hose Clamp, Polyamide 6.6, Black, 10Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton - 75Y3035 - Newark, An Avnet Company
Chicago, IL, United States
Snapper Hose Clamp, Polyamide 6.6, Black, 10Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
75Y3035
Snapper Hose Clamp, Polyamide 6.6, Black, 10Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton 75Y3035
SNAPPER HOSE CLAMP, POLYAMIDE 6.6, BLACK, 10MM, PK100; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:10mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Glass Filled; Cable Clamp / Clip Colour:Black; Height:-RoHS Compliant: Yes

SNAPPER HOSE CLAMP, POLYAMIDE 6.6, BLACK, 10MM, PK100; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:10mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Glass Filled; Cable Clamp / Clip Colour:Black; Height:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number 28501-2 1436-1329-ND 75Y3035
Product Name HellermannTyton SNP2GHS0C2 Snapper Hose & Cable Clamp, .37" - .40", Black Cable Supports and Fasteners Snapper Hose Clamp, Polyamide 6.6, Black, 10Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
Material

Nylon - Glass Filled

Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720850 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 1.024 inch (26 mm)
Material Nylon 66
View Details
Half Cable Clamp - 8150 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details