HellermannTyton Cable Supports and Fasteners SNP2810C2

Description
"Cable Clamp, Hose White 1.123"" ~ 1.296"" (28.52mm ~ 32.92mm)"
Request a Quote Datasheet
Description
"Cable Clamp, Hose White 1.123"" ~ 1.296"" (28.52mm ~ 32.92mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 1436-1369-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
1436-1369-ND
Cable Supports and Fasteners 1436-1369-ND
"Cable Clamp, Hose White 1.123"" ~ 1.296"" (28.52mm ~ 32.92mm)"

"Cable Clamp, Hose White 1.123"" ~ 1.296"" (28.52mm ~ 32.92mm)"

Buy Now Datasheet
Snapper Hose Clamp, Polyacetal, White, 32.16Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton - 75Y3049 - Newark, An Avnet Company
Chicago, IL, United States
Snapper Hose Clamp, Polyacetal, White, 32.16Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
75Y3049
Snapper Hose Clamp, Polyacetal, White, 32.16Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton 75Y3049
SNAPPER HOSE CLAMP, POLYACETAL, WHITE, 32.16MM, PK100; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:32.16mm; Cable Clamp / Clip Material:Polyacetal; Cable Clamp / Clip Colour:White; External Length:-; Height:- RoHS Compliant: Yes

SNAPPER HOSE CLAMP, POLYACETAL, WHITE, 32.16MM, PK100; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:32.16mm; Cable Clamp / Clip Material:Polyacetal; Cable Clamp / Clip Colour:White; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 1436-1369-ND 75Y3049
Product Name Cable Supports and Fasteners Snapper Hose Clamp, Polyacetal, White, 32.16Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
Material Polyacetal (POM)
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8127 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clips & Clamps - 2691723 - RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Polyamide 66
View Details