"Cable Clamp, Hose Black 0.948"" ~ 1.096"" (24.08mm ~ 27.84mm)"
SNAPPER HOSE CLAMP, POLYAMIDE 6.6, BLACK, 26MM, PK100; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:26mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Glass Filled; Cable Clamp / Clip Colour:Black; Height:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 1436-1367-ND | 75Y3039 |
| Product Name | Cable Supports and Fasteners | Snapper Hose Clamp, Polyamide 6.6, Black, 26Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton |