HellermannTyton Cable Supports and Fasteners SNP18A10C2

Description
"Cable Clamp, Hose White 0.790"" ~ 0.933"" (20.07mm ~ 23.70mm)"
Request a Quote Datasheet
Description
"Cable Clamp, Hose White 0.790"" ~ 0.933"" (20.07mm ~ 23.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 1436-1359-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
1436-1359-ND
Cable Supports and Fasteners 1436-1359-ND
"Cable Clamp, Hose White 0.790"" ~ 0.933"" (20.07mm ~ 23.70mm)"

"Cable Clamp, Hose White 0.790"" ~ 0.933"" (20.07mm ~ 23.70mm)"

Buy Now Datasheet
Snapper Hose Clamp, 23.6Mm, Pa 6.6, Wht; Cable Clamp / Clip Type Hellermanntyton - 80Y1487 - Newark, An Avnet Company
Chicago, IL, United States
Snapper Hose Clamp, 23.6Mm, Pa 6.6, Wht; Cable Clamp / Clip Type Hellermanntyton
80Y1487
Snapper Hose Clamp, 23.6Mm, Pa 6.6, Wht; Cable Clamp / Clip Type Hellermanntyton 80Y1487
SNAPPER HOSE CLAMP, 23.6MM, PA 6.6, WHT; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:23.6mm; Cable Clamp / Clip Material:Polyacetal; Cable Clamp / Clip Colour:White; External Length:-; External Width:5.94mm RoHS Compliant: Yes

SNAPPER HOSE CLAMP, 23.6MM, PA 6.6, WHT; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:23.6mm; Cable Clamp / Clip Material:Polyacetal; Cable Clamp / Clip Colour:White; External Length:-; External Width:5.94mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 1436-1359-ND 80Y1487
Product Name Cable Supports and Fasteners Snapper Hose Clamp, 23.6Mm, Pa 6.6, Wht; Cable Clamp / Clip Type Hellermanntyton
Material Polyacetal (POM)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8102 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
3 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Cable Clips & Clamps - 612899 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.780 inch (19.8 mm)
Material Pe
View Details