HellermannTyton HellermannTyton SNP16GHS0C2 Snapper Hose & Cable Clamp, .75" - .85", Black SNP16GHS0C2

Description
HellermannTyton SNP16GHS0C2 Snapper Hose & Cable Clamp Category: Hose Clamps Manufacturer: HellermannTyton Glass-filled black nylon can withstand high temperatures Adjustable; allows application after the hose is connected Quick, ratchet closure provides specific take-up; eliminates excessive tightening Closure remains in place when tightened Easily reopens with a lateral effort Secure hoses Number of teeth: 18 Material: Polyamide 6.6 glass filled, impact modified, heat stabilized (PA66GF13%) Flammability: UL94 HB Operating Temperature: -40°F to +221°F (40°C to +105°C) Min. Dia. Size: .75" Max. Dia. Size: .85"
Request a Quote Datasheet
Description
HellermannTyton SNP16GHS0C2 Snapper Hose & Cable Clamp Category: Hose Clamps Manufacturer: HellermannTyton Glass-filled black nylon can withstand high temperatures Adjustable; allows application after the hose is connected Quick, ratchet closure provides specific take-up; eliminates excessive tightening Closure remains in place when tightened Easily reopens with a lateral effort Secure hoses Number of teeth: 18 Material: Polyamide 6.6 glass filled, impact modified, heat stabilized (PA66GF13%) Flammability: UL94 HB Operating Temperature: -40°F to +221°F (40°C to +105°C) Min. Dia. Size: .75" Max. Dia. Size: .85"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton SNP16GHS0C2 Snapper Hose & Cable Clamp, .75
Chanhassen, MN, United States
HellermannTyton SNP16GHS0C2 Snapper Hose & Cable Clamp, .75" - .85", Black
28501-16
HellermannTyton SNP16GHS0C2 Snapper Hose & Cable Clamp, .75" - .85", Black 28501-16
HellermannTyton SNP16GHS0C2 Snapper Hose & Cable Clamp Category: Hose Clamps Manufacturer: HellermannTyton Glass-filled black nylon can withstand high temperatures Adjustable; allows application after the hose is connected Quick, ratchet closure provides specific take-up; eliminates excessive tightening Closure remains in place when tightened Easily reopens with a lateral effort Secure hoses Number of teeth: 18 Material: Polyamide 6.6 glass filled, impact modified, heat stabilized (PA66GF13%) Flammability: UL94 HB Operating Temperature: -40°F to +221°F (40°C to +105°C) Min. Dia. Size: .75" Max. Dia. Size: .85"
  • HellermannTyton SNP16GHS0C2 Snapper Hose & Cable Clamp
  • Category: Hose Clamps
  • Manufacturer: HellermannTyton
  • Glass-filled black nylon can withstand high temperatures
  • Adjustable; allows application after the hose is connected
  • Quick, ratchet closure provides specific take-up; eliminates excessive tightening
  • Closure remains in place when tightened
  • Easily reopens with a lateral effort
  • Secure hoses
  • Number of teeth: 18
  • Material: Polyamide 6.6 glass filled, impact modified, heat stabilized (PA66GF13%)
  • Flammability: UL94 HB
  • Operating Temperature: -40°F to +221°F (40°C to +105°C)
  • Min. Dia. Size: .75"
  • Max. Dia. Size: .85"
Supplier's Site Datasheet
Cable Supports and Fasteners - 1436-1363-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
1436-1363-ND
Cable Supports and Fasteners 1436-1363-ND
"Cable Clamp, Hose Black 0.776"" ~ 0.867"" (19.71mm ~ 22.02mm)"

"Cable Clamp, Hose Black 0.776"" ~ 0.867"" (19.71mm ~ 22.02mm)"

Buy Now Datasheet
Snapper Hose Clamp, Polyamide 6.6, Black, 20Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton - 75Y3024 - Newark, An Avnet Company
Chicago, IL, United States
Snapper Hose Clamp, Polyamide 6.6, Black, 20Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
75Y3024
Snapper Hose Clamp, Polyamide 6.6, Black, 20Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton 75Y3024
SNAPPER HOSE CLAMP, POLYAMIDE 6.6, BLACK, 20MM, PK100; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:20mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Glass Filled; Cable Clamp / Clip Colour:Black; Height:-RoHS Compliant: Yes

SNAPPER HOSE CLAMP, POLYAMIDE 6.6, BLACK, 20MM, PK100; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:20mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Glass Filled; Cable Clamp / Clip Colour:Black; Height:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number 28501-16 1436-1363-ND 75Y3024
Product Name HellermannTyton SNP16GHS0C2 Snapper Hose & Cable Clamp, .75" - .85", Black Cable Supports and Fasteners Snapper Hose Clamp, Polyamide 6.6, Black, 20Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
Material

Nylon - Glass Filled

Unlock Full Specs
to access all available technical data