HellermannTyton Cable Supports and Fasteners SNP12AGHS0C2

Description
"Cable Clamp, Hose Black 0.626"" ~ 0.716"" (15.90mm ~ 18.19mm)"
Request a Quote Datasheet
Description
"Cable Clamp, Hose Black 0.626"" ~ 0.716"" (15.90mm ~ 18.19mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 1436-1348-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
1436-1348-ND
Cable Supports and Fasteners 1436-1348-ND
"Cable Clamp, Hose Black 0.626"" ~ 0.716"" (15.90mm ~ 18.19mm)"

"Cable Clamp, Hose Black 0.626"" ~ 0.716"" (15.90mm ~ 18.19mm)"

Buy Now Datasheet
Snapper Hose Clamp, Polyamide 6.6, Blk, 18.31Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton - 75Y3020 - Newark, An Avnet Company
Chicago, IL, United States
Snapper Hose Clamp, Polyamide 6.6, Blk, 18.31Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
75Y3020
Snapper Hose Clamp, Polyamide 6.6, Blk, 18.31Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton 75Y3020
SNAPPER HOSE CLAMP, POLYAMIDE 6.6, BLK, 18.31MM, PK100; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:18.31mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Glass Filled; Cable Clamp / Clip Colour:Black RoHS Compliant: Yes

SNAPPER HOSE CLAMP, POLYAMIDE 6.6, BLK, 18.31MM, PK100; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:18.31mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Glass Filled; Cable Clamp / Clip Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 1436-1348-ND 75Y3020
Product Name Cable Supports and Fasteners Snapper Hose Clamp, Polyamide 6.6, Blk, 18.31Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Steel Cable Clamp - 8109 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers
SB ® 50/SBS ® 50 Bolt on Cable Clamp - 990G1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers