HellermannTyton Cable Supports and Fasteners SNP110C2

Description
"Cable Clamp, Hose White 0.228"" ~ 0.256"" (5.79mm ~ 6.50mm)"
Request a Quote Datasheet
Description
"Cable Clamp, Hose White 0.228"" ~ 0.256"" (5.79mm ~ 6.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 1436-1323-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
1436-1323-ND
Cable Supports and Fasteners 1436-1323-ND
"Cable Clamp, Hose White 0.228"" ~ 0.256"" (5.79mm ~ 6.50mm)"

"Cable Clamp, Hose White 0.228"" ~ 0.256"" (5.79mm ~ 6.50mm)"

Buy Now Datasheet
Snapper Hose Clamp, Polyacetal, White, 6Mm , Pk100; Cable Clamp / Clip Type Hellermanntyton - 75Y3018 - Newark, An Avnet Company
Chicago, IL, United States
Snapper Hose Clamp, Polyacetal, White, 6Mm , Pk100; Cable Clamp / Clip Type Hellermanntyton
75Y3018
Snapper Hose Clamp, Polyacetal, White, 6Mm , Pk100; Cable Clamp / Clip Type Hellermanntyton 75Y3018
SNAPPER HOSE CLAMP, POLYACETAL, WHITE, 6MM , PK100; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:6mm; Cable Clamp / Clip Material:Polyacetal; Cable Clamp / Clip Colour:White; External Length:-; External Width:3.76mm RoHS Compliant: Yes

SNAPPER HOSE CLAMP, POLYACETAL, WHITE, 6MM , PK100; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:6mm; Cable Clamp / Clip Material:Polyacetal; Cable Clamp / Clip Colour:White; External Length:-; External Width:3.76mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 1436-1323-ND 75Y3018
Product Name Cable Supports and Fasteners Snapper Hose Clamp, Polyacetal, White, 6Mm , Pk100; Cable Clamp / Clip Type Hellermanntyton
Material Polyacetal (POM)
Unlock Full Specs
to access all available technical data

Similar Products

Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Steel Cable Clamp - 8106 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers