HellermannTyton Cable Supports and Fasteners SNP1.510C2

Description
"Cable Clamp, Hose White 0.307"" ~ 0.342"" (7.80mm ~ 8.70mm)"
Request a Quote Datasheet
Description
"Cable Clamp, Hose White 0.307"" ~ 0.342"" (7.80mm ~ 8.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 1436-1325-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
1436-1325-ND
Cable Supports and Fasteners 1436-1325-ND
"Cable Clamp, Hose White 0.307"" ~ 0.342"" (7.80mm ~ 8.70mm)"

"Cable Clamp, Hose White 0.307"" ~ 0.342"" (7.80mm ~ 8.70mm)"

Buy Now Datasheet
Snapper Hose Clamp, Polyacetal, White, 8.84Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton - 75Y3008 - Newark, An Avnet Company
Chicago, IL, United States
Snapper Hose Clamp, Polyacetal, White, 8.84Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
75Y3008
Snapper Hose Clamp, Polyacetal, White, 8.84Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton 75Y3008
SNAPPER HOSE CLAMP, POLYACETAL, WHITE, 8.84MM, PK100; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:8.84mm; Cable Clamp / Clip Material:Polyacetal; Cable Clamp / Clip Colour:White; External Length:-; Height:- RoHS Compliant: Yes

SNAPPER HOSE CLAMP, POLYACETAL, WHITE, 8.84MM, PK100; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:8.84mm; Cable Clamp / Clip Material:Polyacetal; Cable Clamp / Clip Colour:White; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 1436-1325-ND 75Y3008
Product Name Cable Supports and Fasteners Snapper Hose Clamp, Polyacetal, White, 8.84Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
Material Polyacetal (POM)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 8178962 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.551 inch (14 mm)
Material Nylon 66
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Clamping Clip For Conduit Tubes - 8221056 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details