HellermannTyton Cable Ties and Zip Ties RTT750HR.NX1P

Description
"Lashing, Releasable Yellow 8.27"" (210.00mm) 0.512"" (13.00mm) 200 lbs (90.72 kg)"
Request a Quote Datasheet
Description
"Lashing, Releasable Yellow 8.27"" (210.00mm) 0.512"" (13.00mm) 200 lbs (90.72 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1571-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1571-ND
Cable Ties and Zip Ties 1436-1571-ND
"Lashing, Releasable Yellow 8.27"" (210.00mm) 0.512"" (13.00mm) 200 lbs (90.72 kg)"

"Lashing, Releasable Yellow 8.27"" (210.00mm) 0.512"" (13.00mm) 200 lbs (90.72 kg)"

Buy Now Datasheet
HTTN Cable Ties - RTT750HR.NX1P - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
RTT750HR.NX1P
HTTN Cable Ties RTT750HR.NX1P
Releasable Cable Tie, 29.6in. Long,

Releasable Cable Tie, 29.6in. Long,

Supplier's Site
Releasable Tie; Nylon 6/6; 0.75 to 8.25in.; 29.6 in.; 1/2 in.; 200 lbs; Yellow - 70162693 - Allied Electronics, Inc.
Fort Worth, TX, USA
Releasable Tie; Nylon 6/6; 0.75 to 8.25in.; 29.6 in.; 1/2 in.; 200 lbs; Yellow
70162693
Releasable Tie; Nylon 6/6; 0.75 to 8.25in.; 29.6 in.; 1/2 in.; 200 lbs; Yellow 70162693
Nylon 6⁄6 , 0.75 in. to 8.25 in. Dia. Bundle, 29.6 in. Length, SpeedyTieTM With its patented, easy to release trigger, the SpeedyTie is designed to be used where temporary bundling is required. Additional cables can simply be added to existing cable runs and re-secured. The Speedy Ties can be used in a wide variety of applications including temporary support of piping, storage of tubing, timber, etc. and more. Once applied, excess tails can be neatly tucked away. Bright yellow, the SpeedyTie is highly visible. Black is also available upon special request. Just one click to tie and untie Fully re-usable Once applied, the tail can be neatly tucked away for added safety Highly visible yellow color-also available in black, UV stabilized material Versatile design allows use for multiple applications

Nylon 6⁄6 , 0.75 in. to 8.25 in. Dia. Bundle, 29.6 in. Length, SpeedyTieTM
With its patented, easy to release trigger, the SpeedyTie is designed to be used where temporary bundling is required. Additional cables can simply be added to existing cable runs and re-secured. The Speedy Ties can be used in a wide variety of applications including temporary support of piping, storage of tubing, timber, etc. and more. Once applied, excess tails can be neatly tucked away. Bright yellow, the SpeedyTie is highly visible. Black is also available upon special request.

  • Just one click to tie and untie
  • Fully re-usable
  • Once applied, the tail can be neatly tucked away for added safety
  • Highly visible yellow color-also available in black, UV stabilized material
  • Versatile design allows use for multiple applications
Supplier's Site
Cable Tie, 752Mm, Pa6.6, 200Lb, Red/yel; Cable Tie Material Hellermanntyton - 75Y2902 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 752Mm, Pa6.6, 200Lb, Red/yel; Cable Tie Material Hellermanntyton
75Y2902
Cable Tie, 752Mm, Pa6.6, 200Lb, Red/yel; Cable Tie Material Hellermanntyton 75Y2902
CABLE TIE, 752MM, PA6.6, 200LB, RED/YEL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:752mm; Cable Tie Width:13mm; Cable Bundle Diameter Max:210mm; Cable Tie Type:Releasable; Product Range:- RoHS Compliant: Yes

CABLE TIE, 752MM, PA6.6, 200LB, RED/YEL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:752mm; Cable Tie Width:13mm; Cable Bundle Diameter Max:210mm; Cable Tie Type:Releasable; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 1436-1571-ND RTT750HR.NX1P 70162693 75Y2902
Product Name Cable Ties and Zip Ties HTTN Cable Ties Releasable Tie; Nylon 6/6; 0.75 to 8.25in.; 29.6 in.; 1/2 in.; 200 lbs; Yellow Cable Tie, 752Mm, Pa6.6, 200Lb, Red/yel; Cable Tie Material Hellermanntyton
Color Yellow Yellow/Red
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Cable Ties - EN3742-285 - TE Connectivity
Specs
Material Stainless Steel
Length 3.94 inch (100 mm)
View Details