Tubing & Wire Mgmnt Products Cable Ties & Tie Mounts
"Standard, Releasable Natural 3.98"" (101.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
CABLE TIE, 380MM, PA6.6, 50LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:380mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:101mm; Cable Tie Type:Releasable; Product Range:- RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Ties | Cable Ties | Cable Ties |
| Product Number | RT50LL9C2 | 1436-1628-ND | 75Y2925 |
| Product Name | Cable Tie | Cable Ties and Zip Ties | Cable Tie, 380Mm, Pa6.6, 50Lb, Natural; Cable Tie Material Hellermanntyton |
| Color | Natural |