HellermannTyton Modular Connector Type Hellermanntyton RJ45FC5EBLU

Description
Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Connector Orientation:Vertical ; LEDs:Without LED RoHS Compliant: Yes
Description
Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Connector Orientation:Vertical ; LEDs:Without LED RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Modular Connector Type Hellermanntyton - 56J6598 - Newark, An Avnet Company
Chicago, IL, United States
Modular Connector Type Hellermanntyton
56J6598
Modular Connector Type Hellermanntyton 56J6598
Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Connector Orientation:Vertical ; LEDs:Without LED RoHS Compliant: Yes

Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Connector Orientation:Vertical; LEDs:Without LED RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56J6598
Product Name Modular Connector Type Hellermanntyton
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190423 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
OCTIS™ - 10135728-001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
2 suppliers