HellermannTyton Connector, Rj45, Jack, 8P8C, Idc, Org; Lan Category Hellermanntyton RJ45FC5EB-ORN

Description
CONNECTOR, RJ45, JACK, 8P8C, IDC, ORG; LAN Category:Cat5e; Product Range:-; Connector Type:RJ45; Contact Termination Type:IDC / IDT; Gender:Jack; No. of Contacts:8Contacts; No. of Ports:1Ports; No. of Positions:8Positions
Datasheet
Description
CONNECTOR, RJ45, JACK, 8P8C, IDC, ORG; LAN Category:Cat5e; Product Range:-; Connector Type:RJ45; Contact Termination Type:IDC / IDT; Gender:Jack; No. of Contacts:8Contacts; No. of Ports:1Ports; No. of Positions:8Positions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj45, Jack, 8P8C, Idc, Org; Lan Category Hellermanntyton - 75Y2867 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8P8C, Idc, Org; Lan Category Hellermanntyton
75Y2867
Connector, Rj45, Jack, 8P8C, Idc, Org; Lan Category Hellermanntyton 75Y2867
CONNECTOR, RJ45, JACK, 8P8C, IDC, ORG; LAN Category:Cat5e; Product Range:-; Connector Type:RJ45; Contact Termination Type:IDC / IDT; Gender:Jack; No. of Contacts:8Contacts; No. of Ports:1Ports; No. of Positions:8Positions

CONNECTOR, RJ45, JACK, 8P8C, IDC, ORG; LAN Category:Cat5e; Product Range:-; Connector Type:RJ45; Contact Termination Type:IDC / IDT; Gender:Jack; No. of Contacts:8Contacts; No. of Ports:1Ports; No. of Positions:8Positions

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y2867
Product Name Connector, Rj45, Jack, 8P8C, Idc, Org; Lan Category Hellermanntyton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products