HellermannTyton Cable Clip, S/adhesive, 13Mm, Pk50; Cable Clamp / Clip Type Hellermanntyton RA13-PA66-NA (50)

Description
CABLE CLIP, S/ADHESIVE, 13MM, PK50; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:25mm; External RoHS Compliant: Yes
Datasheet
Description
CABLE CLIP, S/ADHESIVE, 13MM, PK50; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:25mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clip, S/adhesive, 13Mm, Pk50; Cable Clamp / Clip Type Hellermanntyton - 31M0367 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clip, S/adhesive, 13Mm, Pk50; Cable Clamp / Clip Type Hellermanntyton
31M0367
Cable Clip, S/adhesive, 13Mm, Pk50; Cable Clamp / Clip Type Hellermanntyton 31M0367
CABLE CLIP, S/ADHESIVE, 13MM, PK50; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:25mm; External RoHS Compliant: Yes

CABLE CLIP, S/ADHESIVE, 13MM, PK50; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:25mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 31M0367
Product Name Cable Clip, S/adhesive, 13Mm, Pk50; Cable Clamp / Clip Type Hellermanntyton
Type Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Alligator, Crocodile, Heavy Duty Clips - 36-5038-ND - DigiKey
Specs
Material Steel
View Details
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details