HellermannTyton Cable Gland, Nylon 6.6, 10Mm-14Mm, Red; Thread Size Imperial Hellermanntyton NGM20-RED

Description
CABLE GLAND, NYLON 6.6, 10MM-14MM, RED; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Red; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, NYLON 6.6, 10MM-14MM, RED; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Red; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Nylon 6.6, 10Mm-14Mm, Red; Thread Size Imperial Hellermanntyton - 70Y5816 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon 6.6, 10Mm-14Mm, Red; Thread Size Imperial Hellermanntyton
70Y5816
Cable Gland, Nylon 6.6, 10Mm-14Mm, Red; Thread Size Imperial Hellermanntyton 70Y5816
CABLE GLAND, NYLON 6.6, 10MM-14MM, RED; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Red; IP / NEMA Rating:IP68; RoHS Compliant: Yes

CABLE GLAND, NYLON 6.6, 10MM-14MM, RED; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Red; IP / NEMA Rating:IP68; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 70Y5816
Product Name Cable Gland, Nylon 6.6, 10Mm-14Mm, Red; Thread Size Imperial Hellermanntyton
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248684 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
2 suppliers
Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details