HellermannTyton Nail Mount Cable Clamp, 7Mm, Pe, Black; Cable Clamp / Clip Type Hellermanntyton NC70

Description
NAIL MOUNT CABLE CLAMP, 7MM, PE, BLACK; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:7mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Black; External Length:20mm; Height:8.6mm RoHS Compliant: Yes
Datasheet
Description
NAIL MOUNT CABLE CLAMP, 7MM, PE, BLACK; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:7mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Black; External Length:20mm; Height:8.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nail Mount Cable Clamp, 7Mm, Pe, Black; Cable Clamp / Clip Type Hellermanntyton - 80Y1481 - Newark, An Avnet Company
Chicago, IL, United States
Nail Mount Cable Clamp, 7Mm, Pe, Black; Cable Clamp / Clip Type Hellermanntyton
80Y1481
Nail Mount Cable Clamp, 7Mm, Pe, Black; Cable Clamp / Clip Type Hellermanntyton 80Y1481
NAIL MOUNT CABLE CLAMP, 7MM, PE, BLACK; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:7mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Black; External Length:20mm; Height:8.6mm RoHS Compliant: Yes

NAIL MOUNT CABLE CLAMP, 7MM, PE, BLACK; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:7mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Black; External Length:20mm; Height:8.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 80Y1481
Product Name Nail Mount Cable Clamp, 7Mm, Pe, Black; Cable Clamp / Clip Type Hellermanntyton
Type Nail Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2538554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Cable Clips & Clamps - 429869 - RS Components, Ltd.
Anderson Power Products
Specs
Material Stainless Steel; Stainless Steel
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details