HellermannTyton Nail Mount Cable Clamp, 6Mm, Pe, Black; Cable Clamp / Clip Type Hellermanntyton NC60

Description
NAIL MOUNT CABLE CLAMP, 6MM, PE, BLACK; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:6mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Black; External Length:16mm; Height:8mm RoHS Compliant: Yes
Datasheet
Description
NAIL MOUNT CABLE CLAMP, 6MM, PE, BLACK; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:6mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Black; External Length:16mm; Height:8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nail Mount Cable Clamp, 6Mm, Pe, Black; Cable Clamp / Clip Type Hellermanntyton - 75Y1865 - Newark, An Avnet Company
Chicago, IL, United States
Nail Mount Cable Clamp, 6Mm, Pe, Black; Cable Clamp / Clip Type Hellermanntyton
75Y1865
Nail Mount Cable Clamp, 6Mm, Pe, Black; Cable Clamp / Clip Type Hellermanntyton 75Y1865
NAIL MOUNT CABLE CLAMP, 6MM, PE, BLACK; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:6mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Black; External Length:16mm; Height:8mm RoHS Compliant: Yes

NAIL MOUNT CABLE CLAMP, 6MM, PE, BLACK; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:6mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Black; External Length:16mm; Height:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 75Y1865
Product Name Nail Mount Cable Clamp, 6Mm, Pe, Black; Cable Clamp / Clip Type Hellermanntyton
Type Nail Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
Nylon Cable Clamp - 7639 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 1.125 inch (28.57 mm)
View Details
3 suppliers