HellermannTyton Cable Tie, 201Mm, Stainless Steel, 2000N; Cable Tie Material Hellermanntyton MBT8H-S.M2P

Description
CABLE TIE, 201MM, STAINLESS STEEL, 2000N; Cable Tie Material:Stainless Steel; Cable Tie Colour:-; Cable Tie Length:201mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:2000N; Cable Tie Type:BallRoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 201MM, STAINLESS STEEL, 2000N; Cable Tie Material:Stainless Steel; Cable Tie Colour:-; Cable Tie Length:201mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:2000N; Cable Tie Type:BallRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 201Mm, Stainless Steel, 2000N; Cable Tie Material Hellermanntyton - 69AC6080 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 201Mm, Stainless Steel, 2000N; Cable Tie Material Hellermanntyton
69AC6080
Cable Tie, 201Mm, Stainless Steel, 2000N; Cable Tie Material Hellermanntyton 69AC6080
CABLE TIE, 201MM, STAINLESS STEEL, 2000N; Cable Tie Material:Stainless Steel; Cable Tie Colour:-; Cable Tie Length:201mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:2000N; Cable Tie Type:BallRoHS Compliant: Yes

CABLE TIE, 201MM, STAINLESS STEEL, 2000N; Cable Tie Material:Stainless Steel; Cable Tie Colour:-; Cable Tie Length:201mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:2000N; Cable Tie Type:BallRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 69AC6080
Product Name Cable Tie, 201Mm, Stainless Steel, 2000N; Cable Tie Material Hellermanntyton
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details