HellermannTyton Cable Ties and Zip Ties MBT33H-S

Description
"Standard, Locking Silver 10.00"" (254.00mm) 0.311"" (7.90mm) 450 lbs (204.12 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 10.00"" (254.00mm) 0.311"" (7.90mm) 450 lbs (204.12 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - MBT33H-S-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
MBT33H-S-ND
Cable Ties and Zip Ties MBT33H-S-ND
"Standard, Locking Silver 10.00"" (254.00mm) 0.311"" (7.90mm) 450 lbs (204.12 kg)"

"Standard, Locking Silver 10.00"" (254.00mm) 0.311"" (7.90mm) 450 lbs (204.12 kg)"

Buy Now Datasheet
Cable Tie, Stainless Steel, 838Mm; Cable Tie Material Hellermanntyton - 88AH5113 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Stainless Steel, 838Mm; Cable Tie Material Hellermanntyton
88AH5113
Cable Tie, Stainless Steel, 838Mm; Cable Tie Material Hellermanntyton 88AH5113
CABLE TIE, STAINLESS STEEL, 838MM; Cable Tie Material:Stainless Steel; Cable Tie Length:838mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:254mm; Cable Tie Type:Ball Lock; Product Range:MBT Series

CABLE TIE, STAINLESS STEEL, 838MM; Cable Tie Material:Stainless Steel; Cable Tie Length:838mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:254mm; Cable Tie Type:Ball Lock; Product Range:MBT Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number MBT33H-S-ND 88AH5113
Product Name Cable Ties and Zip Ties Cable Tie, Stainless Steel, 838Mm; Cable Tie Material Hellermanntyton
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details